BUD INDUSTRIES, INC. Enclosure, Box, Aluminium; Enclosure Type Bud Industries CU-5124

Description
ENCLOSURE, BOX, ALUMINIUM; Enclosure Type:Small; Enclosure Material:Diecast Aluminium; External Height - Metric:30.73mm; External Width - Metric:60mm; External Depth - Metric:111mm; IP Rating:-; Body Color:Natural; NEMA Rating:- RoHS Compliant: Yes
Description
ENCLOSURE, BOX, ALUMINIUM; Enclosure Type:Small; Enclosure Material:Diecast Aluminium; External Height - Metric:30.73mm; External Width - Metric:60mm; External Depth - Metric:111mm; IP Rating:-; Body Color:Natural; NEMA Rating:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Enclosure, Box, Aluminium; Enclosure Type Bud Industries - 56J7101 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Box, Aluminium; Enclosure Type Bud Industries
56J7101
Enclosure, Box, Aluminium; Enclosure Type Bud Industries 56J7101
ENCLOSURE, BOX, ALUMINIUM; Enclosure Type:Small; Enclosure Material:Diecast Aluminium; External Height - Metric:30.73mm; External Width - Metric:60mm; External Depth - Metric:111mm; IP Rating:-; Body Color:Natural; NEMA Rating:- RoHS Compliant: Yes

ENCLOSURE, BOX, ALUMINIUM; Enclosure Type:Small; Enclosure Material:Diecast Aluminium; External Height - Metric:30.73mm; External Width - Metric:60mm; External Depth - Metric:111mm; IP Rating:-; Body Color:Natural; NEMA Rating:- RoHS Compliant: Yes

Supplier's Site
Enclosure; Aluminum Alloy; 1.062 in.; 2.375 in.; Natural; 0.234 in.; Flat Head - 70147609 - Allied Electronics, Inc.
Fort Worth, TX, USA
Enclosure; Aluminum Alloy; 1.062 in.; 2.375 in.; Natural; 0.234 in.; Flat Head
70147609
Enclosure; Aluminum Alloy; 1.062 in.; 2.375 in.; Natural; 0.234 in.; Flat Head 70147609
Econoboxes, Aluminum Alloy Material Body, 0.234 in. Wall Thickness ADC-10 Aluminum Alloy Excellent Screening Properties Close Fitting Covers Attach with #6-32 Screws Easily Machined or Modified to Any Applications Requirement Mounts to Wall or Panel with #6 Size Screws (Not Furnished) Heavy Duty 0.90" Thick External Wall Mounting Bracket Natural or Smooth Black Powdercoat

Econoboxes, Aluminum Alloy Material Body, 0.234 in. Wall Thickness

  • ADC-10 Aluminum Alloy
  • Excellent Screening Properties
  • Close Fitting Covers Attach with #6-32 Screws
  • Easily Machined or Modified to Any Applications Requirement
  • Mounts to Wall or Panel with #6 Size Screws (Not Furnished)
  • Heavy Duty 0.90" Thick External Wall Mounting Bracket
  • Natural or Smooth Black Powdercoat
Supplier's Site

Technical Specifications

  Newark, An Avnet Company Allied Electronics, Inc.
Product Category Industrial Enclosures Industrial Enclosures
Product Number 56J7101 70147609
Product Name Enclosure, Box, Aluminium; Enclosure Type Bud Industries Enclosure; Aluminum Alloy; 1.062 in.; 2.375 in.; Natural; 0.234 in.; Flat Head
Length 1.21 inch (30.73 mm) 1.06 inch (26.97 mm)
Unlock Full Specs
to access all available technical data

Similar Products

‘Narrow Profile’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 6.59 to 8.47 inch (167 to 215 mm)
View Details
SKD house connection box 63A, D III (gG) - SKD 63A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Heavy DutySealed DiecastAluminum Enclosures - Diecast 5500 - METCASE
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 2.51 to 8.74 inch (63.75 to 222 mm)
View Details