BUD INDUSTRIES, INC. Converta Boxes CU-482-A

Description
Welded base on two sided cover attached with self-tapping screws
Request a Quote Datasheet
Description
Welded base on two sided cover attached with self-tapping screws
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Willoughby, OH, USA
Converta Boxes
CU-482-A
Converta Boxes CU-482-A
Welded base on two sided cover attached with self-tapping screws

Welded base on two sided cover attached with self-tapping screws

Supplier's Site
Boxes - 377-1221-ND - DigiKey
Thief River Falls, MN, United States
"Box Metal, Aluminum Natural L Shaped Panel 8.000"" L x 4.000"" W (203.20mm x 101.60mm) X 2.000"" (50.80mm)"

"Box Metal, Aluminum Natural L Shaped Panel 8.000"" L x 4.000"" W (203.20mm x 101.60mm) X 2.000"" (50.80mm)"

Buy Now Datasheet
Enclosure, Box, Aluminium; Enclosure Type Bud Industries - 06M4553 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Box, Aluminium; Enclosure Type Bud Industries
06M4553
Enclosure, Box, Aluminium; Enclosure Type Bud Industries 06M4553
ENCLOSURE, BOX, ALUMINIUM; Enclosure Type:Small; Enclosure Material:Aluminum; External Height - Metric:50.8mm; External Width - Metric:203mm; External Depth - Metric:102mm; IP Rating:-; Body Color:Natural; NEMA Rating:- RoHS Compliant: Yes

ENCLOSURE, BOX, ALUMINIUM; Enclosure Type:Small; Enclosure Material:Aluminum; External Height - Metric:50.8mm; External Width - Metric:203mm; External Depth - Metric:102mm; IP Rating:-; Body Color:Natural; NEMA Rating:- RoHS Compliant: Yes

Supplier's Site Datasheet
Converta Box; Aluminum; 8.000 in.; 4.000 in.; 2.000 in.; Natural; 0.050 in. - 70148700 - Allied Electronics, Inc.
Fort Worth, TX, USA
Converta Box; Aluminum; 8.000 in.; 4.000 in.; 2.000 in.; Natural; 0.050 in.
70148700
Converta Box; Aluminum; 8.000 in.; 4.000 in.; 2.000 in.; Natural; 0.050 in. 70148700
Converter Box, Body Material Aluminum, Material Thickness 0.05 in., Finish Natural Converta Boxes made of tough 0.050 gauge aluminum with welded base and two-sided cover attached by self-tapping screws (included). Zinc plated and clear chromate. Mount sensitive components, controls to any surface of these enclosures. Cover is attached with #6 sheet metal screws

Converter Box, Body Material Aluminum, Material Thickness 0.05 in., Finish Natural
Converta Boxes made of tough 0.050 gauge aluminum with welded base and two-sided cover attached by self-tapping screws (included). Zinc plated and clear chromate. Mount sensitive components, controls to any surface of these enclosures.
Cover is attached with #6 sheet metal screws

Supplier's Site

Technical Specifications

  BUD INDUSTRIES, INC. DigiKey Newark, An Avnet Company Allied Electronics, Inc.
Product Category Industrial Enclosures Industrial Enclosures Industrial Enclosures Industrial Enclosures
Product Number CU-482-A 377-1221-ND 06M4553 70148700
Product Name Converta Boxes Boxes Enclosure, Box, Aluminium; Enclosure Type Bud Industries Converta Box; Aluminum; 8.000 in.; 4.000 in.; 2.000 in.; Natural; 0.050 in.
Type Electronic and Instrument Enclosures Junction Box Electronic and Instrument Enclosures
Shape Rectangular
Length 2 inch (50.8 mm) 2 inch (50.8 mm) 8 inch (203 mm)
Width 8 inch (203 mm) 7.99 inch (203 mm) 4 inch (102 mm)
Unlock Full Specs
to access all available technical data

Similar Products

‘Narrow Profile’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 6.59 to 8.47 inch (167 to 215 mm)
View Details
SKD house connection box 400A, DIN2 - SKD 400A_new - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Shockproof Plastic Enclosure - PFG Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Electronic and Instrument Enclosures; Console Enclosures
Shape Rectangular
Length 2.01 to 2.83 inch (51 to 72 mm)
View Details
Wall Mount Aluminum Enclosures - Datamet - METCASE
Specs
Type Electronic and Instrument Enclosures; Console Enclosures
Shape Rectangular; Square
Length 9.84 to 15.74 inch (250 to 400 mm)
View Details