BUD INDUSTRIES, INC. Econobox CU-479

Description
For instrument and meter cases, filter networks, junction boxes, switching
Request a Quote Datasheet
Description
For instrument and meter cases, filter networks, junction boxes, switching
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Willoughby, OH, USA
Econobox
CU-479
Econobox CU-479
For instrument and meter cases, filter networks, junction boxes, switching

For instrument and meter cases, filter networks, junction boxes, switching

Supplier's Site
Boxes - CU-479-ND - DigiKey
Thief River Falls, MN, United States
"Box Metal, Aluminum Natural Cover Included 4.375"" L x 2.375"" W (111.13mm x 60.33mm) X 2.136"" (54.25mm)"

"Box Metal, Aluminum Natural Cover Included 4.375"" L x 2.375"" W (111.13mm x 60.33mm) X 2.136"" (54.25mm)"

Buy Now Datasheet
Enclosure;Diecast Aluminum;Natural Finish; 4.37L x 2.37W x 2.13H in - 70148898 - Allied Electronics, Inc.
Fort Worth, TX, USA
Enclosure;Diecast Aluminum;Natural Finish; 4.37L x 2.37W x 2.13H in
70148898
Enclosure;Diecast Aluminum;Natural Finish; 4.37L x 2.37W x 2.13H in 70148898
Econobox, Body Material Aluminum Alloy, #6-32 Flat Head Screw The Low-Cost, Cast Aluminum Enclosure. Bud offers 15 box sizes, each with close fitting flange covers fastened to bosses in the body with screws. This plus thickness of the #ADC-10 aluminum alloy offers excellent screening properties. These lightweight, easy to machine enclosures have a number of uses — instrument and meter cases, filter networks, junction bosses switching and many other applications requiring a small box. In addition, they are ideal for concealed or other interior use where a safety closure is necessary.

Econobox, Body Material Aluminum Alloy, #6-32 Flat Head Screw
The Low-Cost, Cast Aluminum Enclosure. Bud offers 15 box sizes, each with close fitting flange covers fastened to bosses in the body with screws. This plus thickness of the #ADC-10 aluminum alloy offers excellent screening properties. These lightweight, easy to machine enclosures have a number of uses — instrument and meter cases, filter networks, junction bosses switching and many other applications requiring a small box. In addition, they are ideal for concealed or other interior use where a safety closure is necessary.

Supplier's Site
Enclosure, Box, Aluminium; Enclosure Type Bud Industries - 24C9870 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Box, Aluminium; Enclosure Type Bud Industries
24C9870
Enclosure, Box, Aluminium; Enclosure Type Bud Industries 24C9870
ENCLOSURE, BOX, ALUMINIUM; Enclosure Type:Small; Enclosure Material:Diecast Aluminium; External Height - Metric:54.1mm; External Width - Metric:60mm; External Depth - Metric:111mm; IP Rating:-; Body Color:Natural; NEMA Rating:- RoHS Compliant: Yes

ENCLOSURE, BOX, ALUMINIUM; Enclosure Type:Small; Enclosure Material:Diecast Aluminium; External Height - Metric:54.1mm; External Width - Metric:60mm; External Depth - Metric:111mm; IP Rating:-; Body Color:Natural; NEMA Rating:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  BUD INDUSTRIES, INC. DigiKey Allied Electronics, Inc. Newark, An Avnet Company
Product Category Industrial Enclosures Industrial Enclosures Industrial Enclosures Industrial Enclosures
Product Number CU-479 CU-479-ND 70148898 24C9870
Product Name Econobox Boxes Enclosure;Diecast Aluminum;Natural Finish; 4.37L x 2.37W x 2.13H in Enclosure, Box, Aluminium; Enclosure Type Bud Industries
Type Electronic and Instrument Enclosures Junction Box Electronic and Instrument Enclosures
Shape Rectangular
Length 4.37 inch (111 mm) 1.98 inch (50.29 mm) 2.13 inch (54.1 mm)
Width 3.37 inch (85.6 mm) 2.38 inch (60.32 mm) 2.36 inch (60 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Wall Boxes - 1947503 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Junction Box
Width 4.76 inch (121 mm)
Depth 6.54 inch (166 mm)
View Details
Digital Panel Meter Enclosure Nema-4x - BOX1 - Laurel Electronics LLC
Specs
Type Electronic and Instrument Enclosures
Length 4.72 inch (120 mm)
Width 6.22 inch (158 mm)
View Details
Type A Enclosure - PowderSafe™ AC710C - AirClean Systems
Specs
Shape Rectangular
Length 30 inch (762 mm)
Width 32 inch (813 mm)
View Details