BUD INDUSTRIES, INC. Boxes CU-479-G

Description
"Box Metal, Aluminum Gray Cover Included 4.375"" L x 2.375"" W (111.13mm x 60.33mm) X 2.136"" (54.25mm)"
Request a Quote Datasheet
Description
"Box Metal, Aluminum Gray Cover Included 4.375"" L x 2.375"" W (111.13mm x 60.33mm) X 2.136"" (54.25mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Boxes - CU-479-G-ND - DigiKey
Thief River Falls, MN, United States
"Box Metal, Aluminum Gray Cover Included 4.375"" L x 2.375"" W (111.13mm x 60.33mm) X 2.136"" (54.25mm)"

"Box Metal, Aluminum Gray Cover Included 4.375"" L x 2.375"" W (111.13mm x 60.33mm) X 2.136"" (54.25mm)"

Buy Now Datasheet
Enclosure, Box, Aluminium, Gray; Enclosure Type Bud Industries - 24C9871 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Box, Aluminium, Gray; Enclosure Type Bud Industries
24C9871
Enclosure, Box, Aluminium, Gray; Enclosure Type Bud Industries 24C9871
ENCLOSURE, BOX, ALUMINIUM, GRAY; Enclosure Type:Small; Enclosure Material:Diecast Aluminium; External Height - Metric:54.1mm; External Width - Metric:60mm; External Depth - Metric:111mm; IP Rating:-; Body Color:Grey; NEMA Rating:- RoHS Compliant: Yes

ENCLOSURE, BOX, ALUMINIUM, GRAY; Enclosure Type:Small; Enclosure Material:Diecast Aluminium; External Height - Metric:54.1mm; External Width - Metric:60mm; External Depth - Metric:111mm; IP Rating:-; Body Color:Grey; NEMA Rating:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Industrial Enclosures Industrial Enclosures
Product Number CU-479-G-ND 24C9871
Product Name Boxes Enclosure, Box, Aluminium, Gray; Enclosure Type Bud Industries
Type Junction Box
Unlock Full Specs
to access all available technical data

Similar Products

‘Gold Box’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 3.71 to 13.25 inch (94.23 to 337 mm)
View Details
Junction Boxes - 116977 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Junction Box
Length 2.17 inch (55 mm)
Width 3.86 inch (98 mm)
View Details
SKD house connection box 250A, DIN1 - SKD 250A_new - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Small Enclosures - General Purpose Metal - 1411FBLBK - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 5 inch (127 mm)
Width 4 inch (102 mm)
View Details
3 suppliers