BUD INDUSTRIES, INC. Econobox CU-476

Description
For instrument and meter cases, filter networks, junction boxes, switching
Datasheet
Description
For instrument and meter cases, filter networks, junction boxes, switching
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Willoughby, OH, USA
Econobox
CU-476
Econobox CU-476
For instrument and meter cases, filter networks, junction boxes, switching

For instrument and meter cases, filter networks, junction boxes, switching

Supplier's Site
Enclosure;Diecast Aluminum;Natural Finish; 6.0L x 3.25W x 2.0H in - 70148892 - Allied Electronics, Inc.
Fort Worth, TX, USA
Enclosure;Diecast Aluminum;Natural Finish; 6.0L x 3.25W x 2.0H in
70148892
Enclosure;Diecast Aluminum;Natural Finish; 6.0L x 3.25W x 2.0H in 70148892
Econobox, Body Material Aluminum Alloy, #6-32 Flat Head Screw The Low-Cost, Cast Aluminum Enclosure. Bud offers 15 box sizes, each with close fitting flange covers fastened to bosses in the body with screws. This plus thickness of the #ADC-10 aluminum alloy offers excellent screening properties. These lightweight, easy to machine enclosures have a number of uses — instrument and meter cases, filter networks, junction bosses switching and many other applications requiring a small box. In addition, they are ideal for concealed or other interior use where a safety closure is necessary.

Econobox, Body Material Aluminum Alloy, #6-32 Flat Head Screw
The Low-Cost, Cast Aluminum Enclosure. Bud offers 15 box sizes, each with close fitting flange covers fastened to bosses in the body with screws. This plus thickness of the #ADC-10 aluminum alloy offers excellent screening properties. These lightweight, easy to machine enclosures have a number of uses — instrument and meter cases, filter networks, junction bosses switching and many other applications requiring a small box. In addition, they are ideal for concealed or other interior use where a safety closure is necessary.

Supplier's Site
Enclosure, Box, Aluminium; Enclosure Type Bud Industries - 24C9826 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Box, Aluminium; Enclosure Type Bud Industries
24C9826
Enclosure, Box, Aluminium; Enclosure Type Bud Industries 24C9826
ENCLOSURE, BOX, ALUMINIUM; Enclosure Type:Small; Enclosure Material:Diecast Aluminium; External Height - Metric:50.8mm; External Width - Metric:83mm; External Depth - Metric:152mm; IP Rating:-; Body Color:Natural; NEMA Rating:- RoHS Compliant: Yes

ENCLOSURE, BOX, ALUMINIUM; Enclosure Type:Small; Enclosure Material:Diecast Aluminium; External Height - Metric:50.8mm; External Width - Metric:83mm; External Depth - Metric:152mm; IP Rating:-; Body Color:Natural; NEMA Rating:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  BUD INDUSTRIES, INC. Allied Electronics, Inc. Newark, An Avnet Company
Product Category Industrial Enclosures Industrial Enclosures Industrial Enclosures
Product Number CU-476 70148892 24C9826
Product Name Econobox Enclosure;Diecast Aluminum;Natural Finish; 6.0L x 3.25W x 2.0H in Enclosure, Box, Aluminium; Enclosure Type Bud Industries
Type Electronic and Instrument Enclosures Electronic and Instrument Enclosures
Shape Rectangular
Length 6 inch (152 mm) 1.84 inch (46.84 mm) 2 inch (50.8 mm)
Width 3.25 inch (82.55 mm) 3.25 inch (82.55 mm) 3.27 inch (83 mm)
Unlock Full Specs
to access all available technical data

Similar Products

‘Narrow Profile’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 6.59 to 8.47 inch (167 to 215 mm)
View Details
Type C Ductless Balance Enclosure - PowderSafe™ AC770C - AirClean Systems
Specs
Shape Rectangular
Length 44 inch (1118 mm)
Width 48 inch (1219 mm)
View Details
SKD house connection box 63A, D III (gG) - SKD 63A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details