For instrument and meter cases, filter networks, junction boxes, switching
"Box Metal, Aluminum Natural Cover Included 4.750"" L x 4.750"" W (120.65mm x 120.65mm) X 2.330"" (59.18mm)"
ENCLOSURE, BOX, ALUMINIUM; Enclosure Type:Small; Enclosure Material:Diecast Aluminium; External Height - Metric:59.2mm; External Width - Metric:121mm; External Depth - Metric:121mm; IP Rating:-; Body Color:Natural; NEMA Rating:- RoHS Compliant: Yes
Econobox, Body Material Aluminum Alloy, #6-32 Flat Head Screw
The Low-Cost, Cast Aluminum Enclosure. Bud offers 15 box sizes, each with close fitting flange covers fastened to bosses in the body with screws. This plus thickness of the #ADC-10 aluminum alloy offers excellent screening properties. These lightweight, easy to machine enclosures have a number of uses — instrument and meter cases, filter networks, junction bosses switching and many other applications requiring a small box. In addition, they are ideal for concealed or other interior use where a safety closure is necessary.
| BUD INDUSTRIES, INC. | DigiKey | Newark, An Avnet Company | Allied Electronics, Inc. | |
|---|---|---|---|---|
| Product Category | Industrial Enclosures | Industrial Enclosures | Industrial Enclosures | Industrial Enclosures |
| Product Number | CU-474 | CU-474-ND | 24C9819 | 70148888 |
| Product Name | Econobox | Boxes | Enclosure, Box, Aluminium; Enclosure Type Bud Industries | Enclosure;Diecast Aluminum;Natural Finish; 4.75L x 4.75W x 2.33H in |
| Type | Electronic and Instrument Enclosures | Junction Box | Electronic and Instrument Enclosures | |
| Shape | Rectangular; Square | |||
| Length | 4.75 inch (121 mm) | 2.33 inch (59.2 mm) | 2.17 inch (55.22 mm) | |
| Width | 4.75 inch (121 mm) | 4.76 inch (121 mm) | 4.75 inch (121 mm) |