BUD INDUSTRIES, INC. Econobox CU-470

Description
For instrument and meter cases, filter networks, junction boxes, switching
Request a Quote Datasheet
Description
For instrument and meter cases, filter networks, junction boxes, switching
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Willoughby, OH, USA
Econobox
CU-470
Econobox CU-470
For instrument and meter cases, filter networks, junction boxes, switching

For instrument and meter cases, filter networks, junction boxes, switching

Supplier's Site
Boxes - CU-470-ND - DigiKey
Thief River Falls, MN, United States
"Box Metal, Aluminum Natural Cover Included 2.000"" L x 2.000"" W (50.80mm x 50.80mm) X 1.250"" (31.75mm)"

"Box Metal, Aluminum Natural Cover Included 2.000"" L x 2.000"" W (50.80mm x 50.80mm) X 1.250"" (31.75mm)"

Buy Now Datasheet
Fort Worth, TX, USA
Enclosure;Diecast Aluminum;Natural Finish;2.0L x 2.0Wx 1.25H in
70148880
Enclosure;Diecast Aluminum;Natural Finish;2.0L x 2.0Wx 1.25H in 70148880
Econobox, Body Material Aluminum Alloy, #6-32 Flat Head Screw The Low-Cost, Cast Aluminum Enclosure. Bud offers 15 box sizes, each with close fitting flange covers fastened to bosses in the body with screws. This plus thickness of the #ADC-10 aluminum alloy offers excellent screening properties. These lightweight, easy to machine enclosures have a number of uses — instrument and meter cases, filter networks, junction bosses switching and many other applications requiring a small box. In addition, they are ideal for concealed or other interior use where a safety closure is necessary.

Econobox, Body Material Aluminum Alloy, #6-32 Flat Head Screw
The Low-Cost, Cast Aluminum Enclosure. Bud offers 15 box sizes, each with close fitting flange covers fastened to bosses in the body with screws. This plus thickness of the #ADC-10 aluminum alloy offers excellent screening properties. These lightweight, easy to machine enclosures have a number of uses — instrument and meter cases, filter networks, junction bosses switching and many other applications requiring a small box. In addition, they are ideal for concealed or other interior use where a safety closure is necessary.

Supplier's Site
Enclosure, Box, Aluminium; Enclosure Type Bud Industries - 24C9805 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Box, Aluminium; Enclosure Type Bud Industries
24C9805
Enclosure, Box, Aluminium; Enclosure Type Bud Industries 24C9805
ENCLOSURE, BOX, ALUMINIUM; Enclosure Type:Small; Enclosure Material:Diecast Aluminium; External Height - Metric:31.75mm; External Width - Metric:51mm; External Depth - Metric:51mm; IP Rating:-; Body Color:Natural; NEMA Rating:- RoHS Compliant: Yes

ENCLOSURE, BOX, ALUMINIUM; Enclosure Type:Small; Enclosure Material:Diecast Aluminium; External Height - Metric:31.75mm; External Width - Metric:51mm; External Depth - Metric:51mm; IP Rating:-; Body Color:Natural; NEMA Rating:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  BUD INDUSTRIES, INC. DigiKey Allied Electronics, Inc. Newark, An Avnet Company
Product Category Industrial Enclosures Industrial Enclosures Industrial Enclosures Industrial Enclosures
Product Number CU-470 CU-470-ND 70148880 24C9805
Product Name Econobox Boxes Enclosure;Diecast Aluminum;Natural Finish;2.0L x 2.0Wx 1.25H in Enclosure, Box, Aluminium; Enclosure Type Bud Industries
Type Electronic and Instrument Enclosures Junction Box Electronic and Instrument Enclosures
Shape Rectangular; Square
Length 2 inch (50.8 mm) 1.09 inch (27.79 mm) 1.25 inch (31.75 mm)
Width 2 inch (50.8 mm) 2 inch (50.8 mm) 2.01 inch (51 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Case, Desk Top, Abs, White/grey; Enclosure Type Okw (Enclosures) - 23WX3537 - Newark, An Avnet Company
Specs
Length 2.99 inch (76 mm)
Width 8.98 inch (228 mm)
Depth 8.5 inch (216 mm)
View Details
SKD house connection box 400A, DIN2 - SKD 400A_new - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
TK Series Enclosures - 130-510 - Altech Corp.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 7.09 inch (180 mm)
View Details
3 suppliers