BUD INDUSTRIES, INC. Utility Cabinet; Enclosure Type Bud Industries CU-463-GT

Description
UTILITY CABINET; Enclosure Type:Small; Enclosure Material:Steel; External Height - Metric:108mm; External Width - Metric:159mm; External Depth - Metric:95mm; IP Rating:-; Body Color:Grey; NEMA Rating:-; Product Range:Contour Series
Description
UTILITY CABINET; Enclosure Type:Small; Enclosure Material:Steel; External Height - Metric:108mm; External Width - Metric:159mm; External Depth - Metric:95mm; IP Rating:-; Body Color:Grey; NEMA Rating:-; Product Range:Contour Series

Suppliers

Company
Product
Description
Supplier Links
Utility Cabinet; Enclosure Type Bud Industries - 91F896 - Newark, An Avnet Company
Chicago, IL, United States
Utility Cabinet; Enclosure Type Bud Industries
91F896
Utility Cabinet; Enclosure Type Bud Industries 91F896
UTILITY CABINET; Enclosure Type:Small; Enclosure Material:Steel; External Height - Metric:108mm; External Width - Metric:159mm; External Depth - Metric:95mm; IP Rating:-; Body Color:Grey; NEMA Rating:-; Product Range:Contour Series

UTILITY CABINET; Enclosure Type:Small; Enclosure Material:Steel; External Height - Metric:108mm; External Width - Metric:159mm; External Depth - Metric:95mm; IP Rating:-; Body Color:Grey; NEMA Rating:-; Product Range:Contour Series

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Enclosures
Product Number 91F896
Product Name Utility Cabinet; Enclosure Type Bud Industries
Length 4.25 inch (108 mm)
Unlock Full Specs
to access all available technical data

Similar Products

‘Narrow Profile’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 6.59 to 8.47 inch (167 to 215 mm)
View Details
SKD house connection box 250A, DIN1 - SKD 250A_new - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
19
Specs
Type Electronic and Instrument Enclosures; Rack Enclosures
Shape Rectangular
Length 1.72 to 10.47 inch (43.69 to 266 mm)
View Details