BUD INDUSTRIES, INC. Converta Boxes CU-452-A

Description
Welded base on two sided cover attached with self-tapping screws
Request a Quote Datasheet
Description
Welded base on two sided cover attached with self-tapping screws
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Willoughby, OH, USA
Converta Boxes
CU-452-A
Converta Boxes CU-452-A
Welded base on two sided cover attached with self-tapping screws

Welded base on two sided cover attached with self-tapping screws

Supplier's Site
Boxes - 377-1969-ND - DigiKey
Thief River Falls, MN, United States
"Box Metal, Aluminum Natural L Shaped Panel 5.000"" L x 4.000"" W (127.00mm x 101.60mm) X 2.000"" (50.80mm)"

"Box Metal, Aluminum Natural L Shaped Panel 5.000"" L x 4.000"" W (127.00mm x 101.60mm) X 2.000"" (50.80mm)"

Buy Now Datasheet
Boxes, Enclosures, Racks - Boxes - CU-452-A - Win Source Electronics
Laguna Hills, CA, United States
Boxes, Enclosures, Racks - Boxes
CU-452-A
Boxes, Enclosures, Racks - Boxes CU-452-A
Win Source Part Number: 965858-CU-452-A Category: Boxes, Enclosures, Racks>Boxes Series: Converta Color: Natural Package: Bulk Standard Package: 1 Thickness: 0.050" (1.27mm) Height: 2.000" (50.80mm) Material: Metal, Aluminum Design: L Shaped Panel Weight: 0.75 lb (340.19 g) Container Type: Box Area (L x W): 20.0in² (129cm²) Dimension: 5.000" L x 4.000" W (127.00mm x 101.60mm) Alternative Parts (Cross-Reference): 1444-542; 1444-12; 1444-6; AC-402; AC-403; AC-1404CU-452-A.; CU-452A; CU452A; ECCN: EAR99 Fake Threat In the Open Market: 56 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 7612.90.1090 Mfr: Bud Industries Other Names: CU 452 A,CU452A,377-1969,CU -452-A-ND

Win Source Part Number: 965858-CU-452-A
Category: Boxes, Enclosures, Racks>Boxes
Series: Converta
Color: Natural
Package: Bulk
Standard Package: 1
Thickness: 0.050" (1.27mm)
Height: 2.000" (50.80mm)
Material: Metal, Aluminum
Design: L Shaped Panel
Weight: 0.75 lb (340.19 g)
Container Type: Box
Area (L x W): 20.0in² (129cm²)
Dimension: 5.000" L x 4.000" W (127.00mm x 101.60mm)
Alternative Parts (Cross-Reference): 1444-542; 1444-12; 1444-6; AC-402; AC-403; AC-1404CU-452-A.; CU-452A; CU452A;
ECCN: EAR99
Fake Threat In the Open Market: 56 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 7612.90.1090
Mfr: Bud Industries
Other Names: CU 452 A,CU452A,377-1969,CU-452-A-ND

Buy Now Datasheet
Enclosure, Box, Aluminium; Enclosure Type Bud Industries - 05M4067 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Box, Aluminium; Enclosure Type Bud Industries
05M4067
Enclosure, Box, Aluminium; Enclosure Type Bud Industries 05M4067
ENCLOSURE, BOX, ALUMINIUM; Enclosure Type:Small; Enclosure Material:Aluminum; External Height - Metric:50.8mm; External Width - Metric:127mm; External Depth - Metric:102mm; IP Rating:-; Body Color:Natural; NEMA Rating:- RoHS Compliant: Yes

ENCLOSURE, BOX, ALUMINIUM; Enclosure Type:Small; Enclosure Material:Aluminum; External Height - Metric:50.8mm; External Width - Metric:127mm; External Depth - Metric:102mm; IP Rating:-; Body Color:Natural; NEMA Rating:- RoHS Compliant: Yes

Supplier's Site Datasheet
Converta Box; Aluminum; 5.000 in.; 4.000 in.; 2.000 in.; Natural; 0.050 in. - 70148698 - Allied Electronics, Inc.
Fort Worth, TX, USA
Converta Box; Aluminum; 5.000 in.; 4.000 in.; 2.000 in.; Natural; 0.050 in.
70148698
Converta Box; Aluminum; 5.000 in.; 4.000 in.; 2.000 in.; Natural; 0.050 in. 70148698
Converter Box, Body Material Aluminum, Material Thickness 0.05 in., Finish Natural Converta Boxes made of tough 0.050 gauge aluminum with welded base and two-sided cover attached by self-tapping screws (included). Zinc plated and clear chromate. Mount sensitive components, controls to any surface of these enclosures. Cover is attached with #6 sheet metal screws

Converter Box, Body Material Aluminum, Material Thickness 0.05 in., Finish Natural
Converta Boxes made of tough 0.050 gauge aluminum with welded base and two-sided cover attached by self-tapping screws (included). Zinc plated and clear chromate. Mount sensitive components, controls to any surface of these enclosures.
Cover is attached with #6 sheet metal screws

Supplier's Site

Technical Specifications

  BUD INDUSTRIES, INC. DigiKey Win Source Electronics Newark, An Avnet Company Allied Electronics, Inc.
Product Category Industrial Enclosures Industrial Enclosures Industrial Enclosures Industrial Enclosures Industrial Enclosures
Product Number CU-452-A 377-1969-ND CU-452-A 05M4067 70148698
Product Name Converta Boxes Boxes Boxes, Enclosures, Racks - Boxes Enclosure, Box, Aluminium; Enclosure Type Bud Industries Converta Box; Aluminum; 5.000 in.; 4.000 in.; 2.000 in.; Natural; 0.050 in.
Type Electronic and Instrument Enclosures Junction Box Electronic and Instrument Enclosures
Shape Rectangular
Length 2 inch (50.8 mm) 2 inch (50.8 mm) 5 inch (127 mm)
Width 5 inch (127 mm) 5 inch (127 mm) 4 inch (102 mm)
Unlock Full Specs
to access all available technical data

Similar Products

DESK TOP CASE, ALUMINUM, 9.055 X 7.48 X3.346 - 70016657 - Allied Electronics, Inc.
Specs
Type Electronic and Instrument Enclosures
Material ABS
View Details
SKD house connection box 400A, DIN2 - SKD 400A_new - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
TNBCD Flameproof Enclosure - flameproof-enclosures-stainless-steel-iib - BARTEC
Specs
Material Steel - Stainless
NEMA Rating NEMA Enclosures
Ingress Protection(IP) Rating Against Foreign Objects 6
View Details
Enclosures, Boxes, & Cases - 115-903 - Powell Electronics, Inc.
Specs
Type Junction Box
View Details
2 suppliers