BUD INDUSTRIES, INC. Boxes CU-4475

Description
"Box Metal, Aluminum Natural Cover Included 4.750"" L x 4.750"" W (120.65mm x 120.65mm) X 3.750"" (95.25mm)"
Request a Quote Datasheet
Description
"Box Metal, Aluminum Natural Cover Included 4.750"" L x 4.750"" W (120.65mm x 120.65mm) X 3.750"" (95.25mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Boxes - 377-1482-ND - DigiKey
Thief River Falls, MN, United States
"Box Metal, Aluminum Natural Cover Included 4.750"" L x 4.750"" W (120.65mm x 120.65mm) X 3.750"" (95.25mm)"

"Box Metal, Aluminum Natural Cover Included 4.750"" L x 4.750"" W (120.65mm x 120.65mm) X 3.750"" (95.25mm)"

Buy Now Datasheet
Enclosure, Box, Aluminium; Enclosure Type Bud Industries - 97H5021 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Box, Aluminium; Enclosure Type Bud Industries
97H5021
Enclosure, Box, Aluminium; Enclosure Type Bud Industries 97H5021
ENCLOSURE, BOX, ALUMINIUM; Enclosure Type:Small; Enclosure Material:Diecast Aluminium; External Height - Metric:95.3mm; External Width - Metric:121mm; External Depth - Metric:121mm; IP Rating:-; Body Color:Natural; NEMA Rating:- RoHS Compliant: Yes

ENCLOSURE, BOX, ALUMINIUM; Enclosure Type:Small; Enclosure Material:Diecast Aluminium; External Height - Metric:95.3mm; External Width - Metric:121mm; External Depth - Metric:121mm; IP Rating:-; Body Color:Natural; NEMA Rating:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Industrial Enclosures Industrial Enclosures
Product Number 377-1482-ND 97H5021
Product Name Boxes Enclosure, Box, Aluminium; Enclosure Type Bud Industries
Type Junction Box
Unlock Full Specs
to access all available technical data

Similar Products