BUD INDUSTRIES, INC. Boxes CU-4473

Description
"Box Metal, Aluminum Natural Cover Included 4.680"" L x 3.688"" W (118.87mm x 93.68mm) X 1.340"" (34.04mm)"
Request a Quote Datasheet
Description
"Box Metal, Aluminum Natural Cover Included 4.680"" L x 3.688"" W (118.87mm x 93.68mm) X 1.340"" (34.04mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Boxes - 377-1478-ND - DigiKey
Thief River Falls, MN, United States
"Box Metal, Aluminum Natural Cover Included 4.680"" L x 3.688"" W (118.87mm x 93.68mm) X 1.340"" (34.04mm)"

"Box Metal, Aluminum Natural Cover Included 4.680"" L x 3.688"" W (118.87mm x 93.68mm) X 1.340"" (34.04mm)"

Buy Now Datasheet
Enclosure, Box, Aluminium; Enclosure Type Bud Industries - 97H5017 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Box, Aluminium; Enclosure Type Bud Industries
97H5017
Enclosure, Box, Aluminium; Enclosure Type Bud Industries 97H5017
ENCLOSURE, BOX, ALUMINIUM; Enclosure Type:Small; Enclosure Material:Diecast Aluminium; External Height - Metric:34.04mm; External Width - Metric:93mm; External Depth - Metric:119mm; IP Rating:-; Body Color:Natural; NEMA Rating:- RoHS Compliant: Yes

ENCLOSURE, BOX, ALUMINIUM; Enclosure Type:Small; Enclosure Material:Diecast Aluminium; External Height - Metric:34.04mm; External Width - Metric:93mm; External Depth - Metric:119mm; IP Rating:-; Body Color:Natural; NEMA Rating:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Industrial Enclosures Industrial Enclosures
Product Number 377-1478-ND 97H5017
Product Name Boxes Enclosure, Box, Aluminium; Enclosure Type Bud Industries
Type Junction Box
Unlock Full Specs
to access all available technical data

Similar Products

Boxes - 36-677-ND - DigiKey
Keystone Electronics Corp.
Specs
Type Junction Box
Material Polystyrene
View Details
Type C Ductless Balance Enclosure - PowderSafe™ AC780C - AirClean Systems
Specs
Shape Rectangular
Length 44 inch (1118 mm)
Width 72 inch (1829 mm)
View Details
Air Delivery Device Enclosures -  - Paxton Products, an ITW company
Paxton Products, an ITW company
Specs
Shape Rectangular
Material Steel - Stainless
Mounting Type Free Standing
View Details