BUD INDUSTRIES, INC. Boxes CU-4472

Description
"Box Metal, Aluminum Natural Cover Included 4.750"" L x 3.150"" W (120.65mm x 80.01mm) X 2.330"" (59.18mm)"
Request a Quote Datasheet
Description
"Box Metal, Aluminum Natural Cover Included 4.750"" L x 3.150"" W (120.65mm x 80.01mm) X 2.330"" (59.18mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Boxes - 377-1476-ND - DigiKey
Thief River Falls, MN, United States
"Box Metal, Aluminum Natural Cover Included 4.750"" L x 3.150"" W (120.65mm x 80.01mm) X 2.330"" (59.18mm)"

"Box Metal, Aluminum Natural Cover Included 4.750"" L x 3.150"" W (120.65mm x 80.01mm) X 2.330"" (59.18mm)"

Buy Now Datasheet
Econobox; Aluminum Alloy; 2.174 in.; 3.150 in.; Natural; 0.094 in. - 70147538 - Allied Electronics, Inc.
Fort Worth, TX, USA
Econobox; Aluminum Alloy; 2.174 in.; 3.150 in.; Natural; 0.094 in.
70147538
Econobox; Aluminum Alloy; 2.174 in.; 3.150 in.; Natural; 0.094 in. 70147538
Econobox, Body Material Aluminum Alloy, Wall Thickness 0.094 in., #6-32 Flat Head Screw ADC-10 Aluminum Alloy Excellent Screening Properties Close Fitting Covers Attach with #6-32 Self Tapping Screws Easily Machined or Modified to Any Applications Requirement Mounts to Wall or Panel with #10 Size Screws (Not Furnished) Heavy Duty 0.90" Thick External Wall Mounting Bracket Mounts at Base to Allow Access to Internal Components Without Un-Mounting Box Natural or Smooth Black Powdercoat

Econobox, Body Material Aluminum Alloy, Wall Thickness 0.094 in., #6-32 Flat Head Screw

  • ADC-10 Aluminum Alloy
  • Excellent Screening Properties
  • Close Fitting Covers Attach with #6-32 Self Tapping Screws
  • Easily Machined or Modified to Any Applications Requirement
  • Mounts to Wall or Panel with #10 Size Screws (Not Furnished)
  • Heavy Duty 0.90" Thick External Wall Mounting Bracket
  • Mounts at Base to Allow Access to Internal Components Without Un-Mounting Box
  • Natural or Smooth Black Powdercoat
Supplier's Site
Enclosure, Box, Aluminium; Enclosure Type Bud Industries - 97H5015 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Box, Aluminium; Enclosure Type Bud Industries
97H5015
Enclosure, Box, Aluminium; Enclosure Type Bud Industries 97H5015
ENCLOSURE, BOX, ALUMINIUM; Enclosure Type:Small; Enclosure Material:Diecast Aluminium; External Height - Metric:59.2mm; External Width - Metric:80mm; External Depth - Metric:121mm; IP Rating:-; Body Color:Natural; NEMA Rating:- RoHS Compliant: Yes

ENCLOSURE, BOX, ALUMINIUM; Enclosure Type:Small; Enclosure Material:Diecast Aluminium; External Height - Metric:59.2mm; External Width - Metric:80mm; External Depth - Metric:121mm; IP Rating:-; Body Color:Natural; NEMA Rating:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Allied Electronics, Inc. Newark, An Avnet Company
Product Category Industrial Enclosures Industrial Enclosures Industrial Enclosures
Product Number 377-1476-ND 70147538 97H5015
Product Name Boxes Econobox; Aluminum Alloy; 2.174 in.; 3.150 in.; Natural; 0.094 in. Enclosure, Box, Aluminium; Enclosure Type Bud Industries
Type Junction Box Electronic and Instrument Enclosures
Unlock Full Specs
to access all available technical data

Similar Products

DIATEC CASES, KIT CONTAINS A9094107 - 70016801 - Allied Electronics, Inc.
Specs
Type Electronic and Instrument Enclosures
View Details
SKD house connection box 160A, DIN 00 (gG) - SKD 160A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
ESA Enclosures - esa-1 - BARTEC
Specs
Material Aluminum
NEMA Rating NEMA Enclosures
Features Explosion Proof
View Details
TK Series Enclosures - 138-011 - Altech Corp.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 10 inch (254 mm)
View Details
2 suppliers