BUD INDUSTRIES, INC. Boxes CU-4470

Description
"Box Metal, Aluminum Natural Cover Included 2.000"" L x 2.000"" W (50.80mm x 50.80mm) X 1.250"" (31.75mm)"
Request a Quote Datasheet
Description
"Box Metal, Aluminum Natural Cover Included 2.000"" L x 2.000"" W (50.80mm x 50.80mm) X 1.250"" (31.75mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Boxes - 377-1472-ND - DigiKey
Thief River Falls, MN, United States
"Box Metal, Aluminum Natural Cover Included 2.000"" L x 2.000"" W (50.80mm x 50.80mm) X 1.250"" (31.75mm)"

"Box Metal, Aluminum Natural Cover Included 2.000"" L x 2.000"" W (50.80mm x 50.80mm) X 1.250"" (31.75mm)"

Buy Now Datasheet
Enclosure, Box, Aluminium; Enclosure Type Bud Industries - 97H5011 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Box, Aluminium; Enclosure Type Bud Industries
97H5011
Enclosure, Box, Aluminium; Enclosure Type Bud Industries 97H5011
ENCLOSURE, BOX, ALUMINIUM; Enclosure Type:Small; Enclosure Material:Diecast Aluminium; External Height - Metric:31.75mm; External Width - Metric:51mm; External Depth - Metric:51mm; IP Rating:-; Body Color:Natural; NEMA Rating:- RoHS Compliant: Yes

ENCLOSURE, BOX, ALUMINIUM; Enclosure Type:Small; Enclosure Material:Diecast Aluminium; External Height - Metric:31.75mm; External Width - Metric:51mm; External Depth - Metric:51mm; IP Rating:-; Body Color:Natural; NEMA Rating:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Industrial Enclosures Industrial Enclosures
Product Number 377-1472-ND 97H5011
Product Name Boxes Enclosure, Box, Aluminium; Enclosure Type Bud Industries
Type Junction Box
Unlock Full Specs
to access all available technical data

Similar Products

Phenolic Instrument Case - 716 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 5 inch (127 mm)
View Details
3 suppliers
Replacement Metal Enclosure - 598-DF16146 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
NEMA Rating NEMA Enclosures
View Details
1/8 DIN Wall-Mount Enclosure -  - Laurel Electronics LLC
Laurel Electronics LLC
Specs
Type Electronic and Instrument Enclosures
Length 4.72 inch (120 mm)
Width 6.22 inch (158 mm)
View Details