BUD INDUSTRIES, INC. Boxes CU-4347

Description
"Box Metal, Aluminum Natural Cover Included 7.390"" L x 4.703"" W (187.71mm x 119.46mm) X 3.218"" (81.74mm)"
Request a Quote Datasheet
Description
"Box Metal, Aluminum Natural Cover Included 7.390"" L x 4.703"" W (187.71mm x 119.46mm) X 3.218"" (81.74mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Boxes - 377-1470-ND - DigiKey
Thief River Falls, MN, United States
"Box Metal, Aluminum Natural Cover Included 7.390"" L x 4.703"" W (187.71mm x 119.46mm) X 3.218"" (81.74mm)"

"Box Metal, Aluminum Natural Cover Included 7.390"" L x 4.703"" W (187.71mm x 119.46mm) X 3.218"" (81.74mm)"

Buy Now Datasheet
Econobox; Aluminum Alloy; 3.062 in.; 4.703 in.; Natural; 0.094 in. - 70147529 - Allied Electronics, Inc.
Fort Worth, TX, USA
Econobox; Aluminum Alloy; 3.062 in.; 4.703 in.; Natural; 0.094 in.
70147529
Econobox; Aluminum Alloy; 3.062 in.; 4.703 in.; Natural; 0.094 in. 70147529
Econobox, Body Material Aluminum Alloy, #6-32 Flat Head Screw ADC-10 Aluminum Alloy Excellent Screening Properties Close Fitting Covers Attach with #6-32 Self Tapping Screws Easily Machined or Modified to Any Applications Requirement Mounts to Wall or Panel with #10 Size Screws (Not Furnished) Heavy Duty 0.90" Thick External Wall Mounting Bracket Mounts at Base to Allow Access to Internal Components Without Un-Mounting Box Natural or Smooth Black Powdercoat

Econobox, Body Material Aluminum Alloy, #6-32 Flat Head Screw

  • ADC-10 Aluminum Alloy
  • Excellent Screening Properties
  • Close Fitting Covers Attach with #6-32 Self Tapping Screws
  • Easily Machined or Modified to Any Applications Requirement
  • Mounts to Wall or Panel with #10 Size Screws (Not Furnished)
  • Heavy Duty 0.90" Thick External Wall Mounting Bracket
  • Mounts at Base to Allow Access to Internal Components Without Un-Mounting Box
  • Natural or Smooth Black Powdercoat
Supplier's Site
Enclosure, Box, Aluminium; Enclosure Type Bud Industries - 97H5009 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Box, Aluminium; Enclosure Type Bud Industries
97H5009
Enclosure, Box, Aluminium; Enclosure Type Bud Industries 97H5009
ENCLOSURE, BOX, ALUMINIUM; Enclosure Type:Small; Enclosure Material:Diecast Aluminium; External Height - Metric:81.5mm; External Width - Metric:119mm; External Depth - Metric:188mm; IP Rating:-; Body Color:Natural; NEMA Rating:- RoHS Compliant: Yes

ENCLOSURE, BOX, ALUMINIUM; Enclosure Type:Small; Enclosure Material:Diecast Aluminium; External Height - Metric:81.5mm; External Width - Metric:119mm; External Depth - Metric:188mm; IP Rating:-; Body Color:Natural; NEMA Rating:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Allied Electronics, Inc. Newark, An Avnet Company
Product Category Industrial Enclosures Industrial Enclosures Industrial Enclosures
Product Number 377-1470-ND 70147529 97H5009
Product Name Boxes Econobox; Aluminum Alloy; 3.062 in.; 4.703 in.; Natural; 0.094 in. Enclosure, Box, Aluminium; Enclosure Type Bud Industries
Type Junction Box Electronic and Instrument Enclosures
Unlock Full Specs
to access all available technical data

Similar Products

HAND HELD CASE, XS, BLACK - 70016666 - Allied Electronics, Inc.
Specs
Type Electronic and Instrument Enclosures
Length 1.55 inch (39.5 mm)
Material ABS
View Details
SKD house connection box 250A, DIN1 - SKD 250A_new - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
TK Series Enclosures - 121-414 - Altech Corp.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 7.09 inch (180 mm)
View Details
2 suppliers