BUD INDUSTRIES, INC. Boxes CU-4234

Description
"Box Metal, Aluminum Natural Cover Included 4.688"" L x 3.688"" W (119.08mm x 93.68mm) X 2.218"" (56.34mm)"
Request a Quote Datasheet
Description
"Box Metal, Aluminum Natural Cover Included 4.688"" L x 3.688"" W (119.08mm x 93.68mm) X 2.218"" (56.34mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Boxes - 377-1466-ND - DigiKey
Thief River Falls, MN, United States
"Box Metal, Aluminum Natural Cover Included 4.688"" L x 3.688"" W (119.08mm x 93.68mm) X 2.218"" (56.34mm)"

"Box Metal, Aluminum Natural Cover Included 4.688"" L x 3.688"" W (119.08mm x 93.68mm) X 2.218"" (56.34mm)"

Buy Now Datasheet
Enclosure, Box, Aluminium; Enclosure Type Bud Industries - 97H5005 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Box, Aluminium; Enclosure Type Bud Industries
97H5005
Enclosure, Box, Aluminium; Enclosure Type Bud Industries 97H5005
ENCLOSURE, BOX, ALUMINIUM; Enclosure Type:Small; Enclosure Material:Diecast Aluminium; External Height - Metric:56.1mm; External Width - Metric:93mm; External Depth - Metric:119mm; IP Rating:-; Body Color:Natural; NEMA Rating:- RoHS Compliant: Yes

ENCLOSURE, BOX, ALUMINIUM; Enclosure Type:Small; Enclosure Material:Diecast Aluminium; External Height - Metric:56.1mm; External Width - Metric:93mm; External Depth - Metric:119mm; IP Rating:-; Body Color:Natural; NEMA Rating:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Industrial Enclosures Industrial Enclosures
Product Number 377-1466-ND 97H5005
Product Name Boxes Enclosure, Box, Aluminium; Enclosure Type Bud Industries
Type Junction Box
Unlock Full Specs
to access all available technical data

Similar Products

DATEC TERMINAL CASES 11.890 X 10.709 X 1.013 X 4.331 - 70016896 - Allied Electronics, Inc.
Specs
Type Electronic and Instrument Enclosures
Length 10.71 inch (272 mm)
Width 11.89 inch (302 mm)
View Details
SKD house connection box 63A, D III (gG) - SKD 63A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Enclosures, Boxes, & Cases - 155-014 - Powell Electronics, Inc.
Specs
Type Junction Box
View Details