BUD INDUSTRIES, INC. Boxes CU-4234-B

Description
"Box Metal, Aluminum Black Cover Included 4.688"" L x 3.688"" W (119.08mm x 93.68mm) X 2.218"" (56.34mm)"
Request a Quote Datasheet
Description
"Box Metal, Aluminum Black Cover Included 4.688"" L x 3.688"" W (119.08mm x 93.68mm) X 2.218"" (56.34mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Boxes - 377-1467-ND - DigiKey
Thief River Falls, MN, United States
"Box Metal, Aluminum Black Cover Included 4.688"" L x 3.688"" W (119.08mm x 93.68mm) X 2.218"" (56.34mm)"

"Box Metal, Aluminum Black Cover Included 4.688"" L x 3.688"" W (119.08mm x 93.68mm) X 2.218"" (56.34mm)"

Buy Now Datasheet
Enclosure, Box, Aluminium, Black; Enclosure Type Bud Industries - 97H5006 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Box, Aluminium, Black; Enclosure Type Bud Industries
97H5006
Enclosure, Box, Aluminium, Black; Enclosure Type Bud Industries 97H5006
ENCLOSURE, BOX, ALUMINIUM, BLACK; Enclosure Type:Small; Enclosure Material:Diecast Aluminium; External Height - Metric:56.1mm; External Width - Metric:93mm; External Depth - Metric:119mm; IP Rating:-; Body Color:Black; NEMA Rating:- RoHS Compliant: Yes

ENCLOSURE, BOX, ALUMINIUM, BLACK; Enclosure Type:Small; Enclosure Material:Diecast Aluminium; External Height - Metric:56.1mm; External Width - Metric:93mm; External Depth - Metric:119mm; IP Rating:-; Body Color:Black; NEMA Rating:- RoHS Compliant: Yes

Supplier's Site
Econobox; Aluminum Alloy; Black; 3.68 in.; 4.68 in.; 2.21 in.; #10 - 70147526 - Allied Electronics, Inc.
Fort Worth, TX, USA
Econobox; Aluminum Alloy; Black; 3.68 in.; 4.68 in.; 2.21 in.; #10
70147526
Econobox; Aluminum Alloy; Black; 3.68 in.; 4.68 in.; 2.21 in.; #10 70147526
Econobox with Mounting Bracket ADC-10 aluminum alloy Excellent screening properties Close fitting covers attach with #6-32 screws Easily machined or modified to any application requirement ADC-10 Aluminum Alloy Excellent Screening Properties Close Fitting Covers Attach with #6-32 Self Tapping Screws Easily Machined or Modified to Any Applications Requirement Mounts to Wall or Panel with #10 Size Screws (Not Furnished) Heavy Duty 0.90" Thick External Wall Mounting Bracket Mounts at Base to Allow Access to Internal Components Without Un-Mounting Box Natural or Smooth Black Powdercoat

Econobox with Mounting Bracket

  • ADC-10 aluminum alloy
  • Excellent screening properties
  • Close fitting covers attach with #6-32 screws
  • Easily machined or modified to any application requirement
  • ADC-10 Aluminum Alloy
  • Excellent Screening Properties
  • Close Fitting Covers Attach with #6-32 Self Tapping Screws
  • Easily Machined or Modified to Any Applications Requirement
  • Mounts to Wall or Panel with #10 Size Screws (Not Furnished)
  • Heavy Duty 0.90" Thick External Wall Mounting Bracket
  • Mounts at Base to Allow Access to Internal Components Without Un-Mounting Box
  • Natural or Smooth Black Powdercoat
Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Allied Electronics, Inc.
Product Category Industrial Enclosures Industrial Enclosures Industrial Enclosures
Product Number 377-1467-ND 97H5006 70147526
Product Name Boxes Enclosure, Box, Aluminium, Black; Enclosure Type Bud Industries Econobox; Aluminum Alloy; Black; 3.68 in.; 4.68 in.; 2.21 in.; #10
Type Junction Box Electronic and Instrument Enclosures
Unlock Full Specs
to access all available technical data

Similar Products

CASE, BODY CONTOURED, MEDIUM, BLACK - 70016675 - Allied Electronics, Inc.
Specs
Type Electronic and Instrument Enclosures
Length 5.91 inch (150 mm)
Width 3.94 inch (100 mm)
View Details
SKD house connection box 250A, DIN1 - SKD 250A_new - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Junction Box PBS/PBM-40*-E - EMK / EKL medium/premium - junction box ex emk ekl medium premium - BARTEC
Specs
Type Junction Box
NEMA Rating NEMA Enclosures
Ingress Protection(IP) Rating Against Foreign Objects 6
View Details
TK Series Enclosures - 105-903 - Altech Corp.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 3.7 inch (93.98 mm)
View Details
4 suppliers