BUD INDUSTRIES, INC. Enclosure, Box, Aluminium, Gray; Enclosure Type Bud Industries CU-347-G

Description
ENCLOSURE, BOX, ALUMINIUM, GRAY; Enclosure Type:Small; Enclosure Material:Diecast Aluminium; External Height - Metric:81.5mm; External Width - Metric:119mm; External Depth - Metric:188mm; IP Rating:-; Body Color:Grey; NEMA Rating:- RoHS Compliant: Yes
Description
ENCLOSURE, BOX, ALUMINIUM, GRAY; Enclosure Type:Small; Enclosure Material:Diecast Aluminium; External Height - Metric:81.5mm; External Width - Metric:119mm; External Depth - Metric:188mm; IP Rating:-; Body Color:Grey; NEMA Rating:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Enclosure, Box, Aluminium, Gray; Enclosure Type Bud Industries - 24C9802 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Box, Aluminium, Gray; Enclosure Type Bud Industries
24C9802
Enclosure, Box, Aluminium, Gray; Enclosure Type Bud Industries 24C9802
ENCLOSURE, BOX, ALUMINIUM, GRAY; Enclosure Type:Small; Enclosure Material:Diecast Aluminium; External Height - Metric:81.5mm; External Width - Metric:119mm; External Depth - Metric:188mm; IP Rating:-; Body Color:Grey; NEMA Rating:- RoHS Compliant: Yes

ENCLOSURE, BOX, ALUMINIUM, GRAY; Enclosure Type:Small; Enclosure Material:Diecast Aluminium; External Height - Metric:81.5mm; External Width - Metric:119mm; External Depth - Metric:188mm; IP Rating:-; Body Color:Grey; NEMA Rating:- RoHS Compliant: Yes

Supplier's Site
Enclosure;Diecast Aluminum;Gray Finish;7.39L x 4.70W x 3.21H in - 70148676 - Allied Electronics, Inc.
Fort Worth, TX, USA
Enclosure;Diecast Aluminum;Gray Finish;7.39L x 4.70W x 3.21H in
70148676
Enclosure;Diecast Aluminum;Gray Finish;7.39L x 4.70W x 3.21H in 70148676
Econobox, Body Material Aluminum Alloy, Gray, #6-32 Flat Head Screw The Low-Cost, Cast Aluminum Enclosure. Bud offers 15 box sizes, each with close fitting flange covers fastened to bosses in the body with screws. This plus thickness of the #ADC-10 aluminum alloy offers excellent screening properties. These lightweight, easy to machine enclosures have a number of uses — instrument and meter cases, filter networks, junction bosses switching and many other applications requiring a small box. In addition, they are ideal for concealed or other interior use where a safety closure is necessary.

Econobox, Body Material Aluminum Alloy, Gray, #6-32 Flat Head Screw
The Low-Cost, Cast Aluminum Enclosure. Bud offers 15 box sizes, each with close fitting flange covers fastened to bosses in the body with screws. This plus thickness of the #ADC-10 aluminum alloy offers excellent screening properties. These lightweight, easy to machine enclosures have a number of uses — instrument and meter cases, filter networks, junction bosses switching and many other applications requiring a small box. In addition, they are ideal for concealed or other interior use where a safety closure is necessary.

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Allied Electronics, Inc.
Product Category Industrial Enclosures Industrial Enclosures
Product Number 24C9802 70148676
Product Name Enclosure, Box, Aluminium, Gray; Enclosure Type Bud Industries Enclosure;Diecast Aluminum;Gray Finish;7.39L x 4.70W x 3.21H in
Length 3.21 inch (81.5 mm) 3.06 inch (77.77 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Junction Box - X-QY-4 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Type Junction Box
NEMA Rating NEMA Enclosures; Type 6
Ingress Protection(IP) Rating Against Foreign Objects 5
View Details
‘Gold Box’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 3.71 to 13.25 inch (94.23 to 337 mm)
View Details
System enclosure - 850-828/002-000 - WAGO
Specs
Length 3.94 inch (100 mm)
Width 18.9 inch (480 mm)
Depth 6.3 inch (160 mm)
View Details
2 suppliers
Interlinking block - CPX-M-GE-EV-S-PP-5POL - Festo Corporation
Specs
Type Junction Box
Material Aluminum
View Details