BUD INDUSTRIES, INC. Boxes CU-3287

Description
"Box Plastic, ABS Black Cover Included 6.112"" L x 4.612"" W (155.24mm x 117.14mm) X 1.356"" (34.44mm)"
Request a Quote Datasheet
Description
"Box Plastic, ABS Black Cover Included 6.112"" L x 4.612"" W (155.24mm x 117.14mm) X 1.356"" (34.44mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Boxes - 377-1536-ND - DigiKey
Thief River Falls, MN, United States
"Box Plastic, ABS Black Cover Included 6.112"" L x 4.612"" W (155.24mm x 117.14mm) X 1.356"" (34.44mm)"

"Box Plastic, ABS Black Cover Included 6.112"" L x 4.612"" W (155.24mm x 117.14mm) X 1.356"" (34.44mm)"

Buy Now Datasheet
Enclosure, Utility, Plastic, Black; Enclosure Type Bud Industries - 80K1023 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Utility, Plastic, Black; Enclosure Type Bud Industries
80K1023
Enclosure, Utility, Plastic, Black; Enclosure Type Bud Industries 80K1023
ENCLOSURE, UTILITY, PLASTIC, BLACK; Enclosure Type:Utility Box; Enclosure Material:ABS; External Height - Metric:34.8mm; External Width - Metric:117mm; External Depth - Metric:155mm; IP Rating:-; Body Color:Black; NEMA Rating:- RoHS Compliant: Yes

ENCLOSURE, UTILITY, PLASTIC, BLACK; Enclosure Type:Utility Box; Enclosure Material:ABS; External Height - Metric:34.8mm; External Width - Metric:117mm; External Depth - Metric:155mm; IP Rating:-; Body Color:Black; NEMA Rating:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Industrial Enclosures Industrial Enclosures
Product Number 377-1536-ND 80K1023
Product Name Boxes Enclosure, Utility, Plastic, Black; Enclosure Type Bud Industries
Type Junction Box
Material ABS ABS; ABS
Features Flame Retardant
Unlock Full Specs
to access all available technical data

Similar Products

Modular DIN Rail Enclosures and Open PCB Holders -  - OKW Enclosures, Inc.
Specs
Type Electronic and Instrument Enclosures
Length 3.23 to 3.54 inch (82 to 90 mm)
Width 0.8858 to 6.2 inch (22.5 to 158 mm)
View Details
SKD house connection box 250A, DIN1 - SKD 250A_new - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
EJB-ULX enclosure - explosion proof enclosures ejb ul for use in haz loc class i ii and iii - BARTEC
Specs
Material Steel - Stainless
NEMA Rating NEMA Enclosures; Type 1; Type 4; Type 4X
Features Hinged Cover; Explosion Proof; Flame Retardant
View Details
TG Series Enclosures - 101-506-01 - Altech Corp.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 6.38 inch (162 mm)
View Details
2 suppliers