BUD INDUSTRIES, INC. Boxes CU-3286-MB

Description
"Box Plastic, ABS Black Cover Included 10.151"" L x 6.151"" W (257.84mm x 156.24mm) X 3.125"" (79.38mm)"
Request a Quote Datasheet
Description
"Box Plastic, ABS Black Cover Included 10.151"" L x 6.151"" W (257.84mm x 156.24mm) X 3.125"" (79.38mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Boxes - 377-1999-ND - DigiKey
Thief River Falls, MN, United States
"Box Plastic, ABS Black Cover Included 10.151"" L x 6.151"" W (257.84mm x 156.24mm) X 3.125"" (79.38mm)"

"Box Plastic, ABS Black Cover Included 10.151"" L x 6.151"" W (257.84mm x 156.24mm) X 3.125"" (79.38mm)"

Buy Now Datasheet
Enclosure, Utility, Plastic, Black; Enclosure Type Bud Industries - 10M5144 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Utility, Plastic, Black; Enclosure Type Bud Industries
10M5144
Enclosure, Utility, Plastic, Black; Enclosure Type Bud Industries 10M5144
ENCLOSURE, UTILITY, PLASTIC, BLACK; Enclosure Type:Utility Box; Enclosure Material:ABS; External Height - Metric:79.5mm; External Width - Metric:156mm; External Depth - Metric:258mm; IP Rating:-; Body Color:Black; NEMA Rating:- RoHS Compliant: Yes

ENCLOSURE, UTILITY, PLASTIC, BLACK; Enclosure Type:Utility Box; Enclosure Material:ABS; External Height - Metric:79.5mm; External Width - Metric:156mm; External Depth - Metric:258mm; IP Rating:-; Body Color:Black; NEMA Rating:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Industrial Enclosures Industrial Enclosures
Product Number 377-1999-ND 10M5144
Product Name Boxes Enclosure, Utility, Plastic, Black; Enclosure Type Bud Industries
Type Junction Box
Material ABS ABS; ABS
Features Flame Retardant
Unlock Full Specs
to access all available technical data

Similar Products

Phenolic Instrument Case - 715 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 3.5 inch (88.9 mm)
View Details
2 suppliers
Allen-Bradley / Rockwell Automation
Specs
Type Pushbutton Enclosures
View Details
Digital Panel Meter Enclosure Nema-4x - BOX1 - Laurel Electronics LLC
Specs
Type Electronic and Instrument Enclosures
Length 4.72 inch (120 mm)
Width 6.22 inch (158 mm)
View Details