BUD INDUSTRIES, INC. Utilibox Style A CU-3284

Description
UL 94-5VA flammability rating, available in black
Request a Quote Datasheet
Description
UL 94-5VA flammability rating, available in black
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Willoughby, OH, USA
Utilibox Style A
CU-3284
Utilibox Style A CU-3284
UL 94-5VA flammability rating, available in black

UL 94-5VA flammability rating, available in black

Supplier's Site
Boxes - 377-1219-ND - DigiKey
Thief River Falls, MN, United States
"Box Plastic, ABS Black Cover Included 7.612"" L x 4.612"" W (193.34mm x 117.14mm) X 2.356"" (59.84mm)"

"Box Plastic, ABS Black Cover Included 7.612"" L x 4.612"" W (193.34mm x 117.14mm) X 2.356"" (59.84mm)"

Buy Now Datasheet
Enclosure, Utilibox; ABS Plastic; BlackTextured - 70148654 - Allied Electronics, Inc.
Fort Worth, TX, USA
Enclosure, Utilibox; ABS Plastic; BlackTextured
70148654
Enclosure, Utilibox; ABS Plastic; BlackTextured 70148654
Enclosure, Utilibox, ABS Plastic Body Material, Black Textured Finish ABS Plastic with flammability rating of 94V-5VA and suggested service temperature of -20 degrees C to +70 degrees C Comes with close fitting interlocking lid and assembly hardware Molded-in mounting brackets are provided Black KJB Cycolac Thermoplastic with Flammability Rating of 94-VO at 0.080" Thickness and Continuous Use Temperature of 70°C Comes with Close Fitting Interlocking Lid and Assembly Hardware Special Colors and Textured Finishes Are Available Upon Request Mfr.'s Types with "-MB" Suffix Include Factory Installed Mounting Brackets

Enclosure, Utilibox, ABS Plastic Body Material, Black Textured Finish

  • ABS Plastic with flammability rating of 94V-5VA and suggested service temperature of -20 degrees C to +70 degrees C
  • Comes with close fitting interlocking lid and assembly hardware
  • Molded-in mounting brackets are provided
  • Black KJB Cycolac Thermoplastic with Flammability Rating of 94-VO at 0.080" Thickness and Continuous Use Temperature of 70°C
  • Comes with Close Fitting Interlocking Lid and Assembly Hardware
  • Special Colors and Textured Finishes Are Available Upon Request
  • Mfr.'s Types with "-MB" Suffix Include Factory Installed Mounting Brackets
Supplier's Site
Enclosure, Utility, Plastic, Black; Enclosure Type Bud Industries - 48F5463 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Utility, Plastic, Black; Enclosure Type Bud Industries
48F5463
Enclosure, Utility, Plastic, Black; Enclosure Type Bud Industries 48F5463
ENCLOSURE, UTILITY, PLASTIC, BLACK; Enclosure Type:Utility Box; Enclosure Material:ABS; External Height - Metric:60.2mm; External Width - Metric:117mm; External Depth - Metric:193mm; IP Rating:-; Body Color:Black; NEMA Rating:- RoHS Compliant: Yes

ENCLOSURE, UTILITY, PLASTIC, BLACK; Enclosure Type:Utility Box; Enclosure Material:ABS; External Height - Metric:60.2mm; External Width - Metric:117mm; External Depth - Metric:193mm; IP Rating:-; Body Color:Black; NEMA Rating:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  BUD INDUSTRIES, INC. DigiKey Allied Electronics, Inc. Newark, An Avnet Company
Product Category Industrial Enclosures Industrial Enclosures Industrial Enclosures Industrial Enclosures
Product Number CU-3284 377-1219-ND 70148654 48F5463
Product Name Utilibox Style A Boxes Enclosure, Utilibox; ABS Plastic; BlackTextured Enclosure, Utility, Plastic, Black; Enclosure Type Bud Industries
Type Electronic and Instrument Enclosures Junction Box Electronic and Instrument Enclosures
Shape Rectangular
Length 7.6 inch (193 mm) 2.37 inch (60.2 mm)
Width 4.6 inch (117 mm) 4.61 inch (117 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Enclosures For Wearable Electronics - BODY-CASE - OKW Enclosures, Inc.
Specs
Type Electronic and Instrument Enclosures; Operator Station
Shape Round
Length 1.97 to 2.44 inch (50.04 to 61.98 mm)
View Details
SKS house connection box 63A, D III - SKS 63A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
GRP nR Zone 2 - universal-access-point-enclosure - BARTEC
Specs
NEMA Rating NEMA Enclosures
Ingress Protection(IP) Rating Against Foreign Objects 6
Ingress Protection(IP) Rating Against Moisture 6
View Details
TG Series Enclosures - 200-906-91 - Altech Corp.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 6.38 inch (162 mm)
View Details
2 suppliers