BUD INDUSTRIES, INC. Utilibox Style A CU-3283

Description
UL 94-5VA flammability rating, available in black
Request a Quote Datasheet
Description
UL 94-5VA flammability rating, available in black
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Willoughby, OH, USA
Utilibox Style A
CU-3283
Utilibox Style A CU-3283
UL 94-5VA flammability rating, available in black

UL 94-5VA flammability rating, available in black

Supplier's Site
Boxes - 377-1218-ND - DigiKey
Thief River Falls, MN, United States
"Box Plastic, ABS Black Cover Included 6.112"" L x 4.612"" W (155.24mm x 117.14mm) X 2.356"" (59.84mm)"

"Box Plastic, ABS Black Cover Included 6.112"" L x 4.612"" W (155.24mm x 117.14mm) X 2.356"" (59.84mm)"

Buy Now Datasheet
Enclosure, Utility, Plastic, Black; Enclosure Type Bud Industries - 05M4065 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Utility, Plastic, Black; Enclosure Type Bud Industries
05M4065
Enclosure, Utility, Plastic, Black; Enclosure Type Bud Industries 05M4065
ENCLOSURE, UTILITY, PLASTIC, BLACK; Enclosure Type:Utility Box; Enclosure Material:ABS; External Height - Metric:60.2mm; External Width - Metric:117mm; External Depth - Metric:155mm; IP Rating:-; Body Color:Black; NEMA Rating:- RoHS Compliant: Yes

ENCLOSURE, UTILITY, PLASTIC, BLACK; Enclosure Type:Utility Box; Enclosure Material:ABS; External Height - Metric:60.2mm; External Width - Metric:117mm; External Depth - Metric:155mm; IP Rating:-; Body Color:Black; NEMA Rating:- RoHS Compliant: Yes

Supplier's Site
Boxes CU-3283
BOX ABS BLACK 6.112"L X 4.612"W

BOX ABS BLACK 6.112"L X 4.612"W

Supplier's Site Datasheet
Enclosure, Utilibox; ABS Plastic; BlackTextured - 70148655 - Allied Electronics, Inc.
Fort Worth, TX, USA
Enclosure, Utilibox; ABS Plastic; BlackTextured
70148655
Enclosure, Utilibox; ABS Plastic; BlackTextured 70148655
Enclosure, Utilibox, ABS Plastic Body Material, Black Textured Finish ABS Plastic with flammability rating of 94V-5VA and suggested service temperature of -20 degrees C to +70 degrees C Comes with close fitting interlocking lid and assembly hardware Molded-in mounting brackets are provided Black KJB Cycolac Thermoplastic with Flammability Rating of 94-VO at 0.080" Thickness and Continuous Use Temperature of 70°C Comes with Close Fitting Interlocking Lid and Assembly Hardware Special Colors and Textured Finishes Are Available Upon Request Mfr.'s Types with "-MB" Suffix Include Factory Installed Mounting Brackets

Enclosure, Utilibox, ABS Plastic Body Material, Black Textured Finish

  • ABS Plastic with flammability rating of 94V-5VA and suggested service temperature of -20 degrees C to +70 degrees C
  • Comes with close fitting interlocking lid and assembly hardware
  • Molded-in mounting brackets are provided
  • Black KJB Cycolac Thermoplastic with Flammability Rating of 94-VO at 0.080" Thickness and Continuous Use Temperature of 70°C
  • Comes with Close Fitting Interlocking Lid and Assembly Hardware
  • Special Colors and Textured Finishes Are Available Upon Request
  • Mfr.'s Types with "-MB" Suffix Include Factory Installed Mounting Brackets
Supplier's Site

Technical Specifications

  BUD INDUSTRIES, INC. DigiKey Newark, An Avnet Company ODG (Origin Data Global) Allied Electronics, Inc.
Product Category Industrial Enclosures Industrial Enclosures Industrial Enclosures Industrial Enclosures Industrial Enclosures
Product Number CU-3283 377-1218-ND 05M4065 CU-3283 70148655
Product Name Utilibox Style A Boxes Enclosure, Utility, Plastic, Black; Enclosure Type Bud Industries Boxes Enclosure, Utilibox; ABS Plastic; BlackTextured
Type Electronic and Instrument Enclosures Junction Box Electronic and Instrument Enclosures
Shape Rectangular
Length 6.1 inch (155 mm) 2.37 inch (60.2 mm)
Width 4.6 inch (117 mm) 4.61 inch (117 mm)
Unlock Full Specs
to access all available technical data

Similar Products

‘Narrow Profile’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 6.59 to 8.47 inch (167 to 215 mm)
View Details
GUAX junction and pulling box - flameproof ex d iic junction boxes and pulling boxes guax - BARTEC
Specs
Type Junction Box
Material Steel - Stainless
NEMA Rating NEMA Enclosures
View Details
Type A Enclosure - PowderSafe™ AC720CTS - AirClean Systems
Specs
Shape Rectangular
Length 42 inch (1067 mm)
Width 48 inch (1219 mm)
View Details
SKD house connection box 250A, DIN1 - SKD 250A_new - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details