BUD INDUSTRIES, INC. Boxes CU-3283-MB

Description
"Box Plastic, ABS Black Cover Included 6.112"" L x 4.612"" W (155.24mm x 117.14mm) X 2.356"" (59.84mm)"
Request a Quote Datasheet
Description
"Box Plastic, ABS Black Cover Included 6.112"" L x 4.612"" W (155.24mm x 117.14mm) X 2.356"" (59.84mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Boxes - CU-3283-MB-ND - DigiKey
Thief River Falls, MN, United States
"Box Plastic, ABS Black Cover Included 6.112"" L x 4.612"" W (155.24mm x 117.14mm) X 2.356"" (59.84mm)"

"Box Plastic, ABS Black Cover Included 6.112"" L x 4.612"" W (155.24mm x 117.14mm) X 2.356"" (59.84mm)"

Buy Now Datasheet
Enclosure, Utility, Plastic, Black; Enclosure Type Bud Industries - 06M4543 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Utility, Plastic, Black; Enclosure Type Bud Industries
06M4543
Enclosure, Utility, Plastic, Black; Enclosure Type Bud Industries 06M4543
ENCLOSURE, UTILITY, PLASTIC, BLACK; Enclosure Type:Utility Box; Enclosure Material:ABS; External Height - Metric:60.2mm; External Width - Metric:117mm; External Depth - Metric:155mm; IP Rating:-; Body Color:Black; NEMA Rating:- RoHS Compliant: Yes

ENCLOSURE, UTILITY, PLASTIC, BLACK; Enclosure Type:Utility Box; Enclosure Material:ABS; External Height - Metric:60.2mm; External Width - Metric:117mm; External Depth - Metric:155mm; IP Rating:-; Body Color:Black; NEMA Rating:- RoHS Compliant: Yes

Supplier's Site
Utilibox; ABS Thermoplastic; Black Textured; 2.256 in. - 70147640 - Allied Electronics, Inc.
Fort Worth, TX, USA
Utilibox; ABS Thermoplastic; Black Textured; 2.256 in.
70147640
Utilibox; ABS Thermoplastic; Black Textured; 2.256 in. 70147640
Utilibox, ABS Thermoplastic Body Material, Black Textured Finish Four (4) #4-40 x 0.375 in. long screws are supplied for assembling cover to body Black KJB Cycolac Thermoplastic with Flammability Rating of 94-VO at 0.080" Thickness and Continuous Use Temperature of 70°C Comes with Close Fitting Interlocking Lid and Assembly Hardware Special Colors and Textured Finishes Are Available Upon Request Mfr.'s Types with "-MB" Suffix Include Factory Installed Mounting Brackets

Utilibox, ABS Thermoplastic Body Material, Black Textured Finish

  • Four (4) #4-40 x 0.375 in. long screws are supplied for assembling cover to body
  • Black KJB Cycolac Thermoplastic with Flammability Rating of 94-VO at 0.080" Thickness and Continuous Use Temperature of 70°C
  • Comes with Close Fitting Interlocking Lid and Assembly Hardware
  • Special Colors and Textured Finishes Are Available Upon Request
  • Mfr.'s Types with "-MB" Suffix Include Factory Installed Mounting Brackets
Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Allied Electronics, Inc.
Product Category Industrial Enclosures Industrial Enclosures Industrial Enclosures
Product Number CU-3283-MB-ND 06M4543 70147640
Product Name Boxes Enclosure, Utility, Plastic, Black; Enclosure Type Bud Industries Utilibox; ABS Thermoplastic; Black Textured; 2.256 in.
Type Junction Box Electronic and Instrument Enclosures
Material ABS ABS; ABS ABS
Features Flame Retardant Flame Retardant
Unlock Full Specs
to access all available technical data

Similar Products

SKD house connection box 160A, DIN 00 (gG) - SKD 160A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
EJB-ULX empty enclosure - explosion proof enclosures ejb ul for use in haz loc class i ii and iii 1 - BARTEC
Specs
Material Steel - Stainless
NEMA Rating NEMA Enclosures; Type 1; Type 4; Type 4X
Features Hinged Cover; Explosion Proof; Flame Retardant
View Details
Enclosures, Boxes, & Cases - 115-403 - Powell Electronics, Inc.
Specs
Type Junction Box
View Details
3 suppliers