BUD INDUSTRIES, INC. Utilibox Style A CU-3282

Description
UL 94-5VA flammability rating, available in black
Request a Quote Datasheet
Description
UL 94-5VA flammability rating, available in black
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Willoughby, OH, USA
Utilibox Style A
CU-3282
Utilibox Style A CU-3282
UL 94-5VA flammability rating, available in black

UL 94-5VA flammability rating, available in black

Supplier's Site
Boxes - 377-1217-ND - DigiKey
Thief River Falls, MN, United States
"Box Plastic, ABS Black Cover Included 4.612"" L x 4.612"" W (117.14mm x 117.14mm) X 2.356"" (59.84mm)"

"Box Plastic, ABS Black Cover Included 4.612"" L x 4.612"" W (117.14mm x 117.14mm) X 2.356"" (59.84mm)"

Buy Now Datasheet
Boxes, Enclosures, Racks - Boxes - CU-3282 - Win Source Electronics
Laguna Hills, CA, United States
Boxes, Enclosures, Racks - Boxes
CU-3282
Boxes, Enclosures, Racks - Boxes CU-3282
Win Source Part Number: 1016444-CU-3282 Category: Boxes, Enclosures, Racks>Boxes Series: Utilibox Style A Color: Black Features: PCB Supports Package: Bulk Material Flammability Rating: UL94 5VA Standard Package: 1 Thickness: 0.130" (3.30mm) Height: 2.356" (59.84mm) Material: Plastic, ABS Design: Cover Included Weight: 0.425 lb (192.78 g) Container Type: Box Area (L x W): 21.3in² (137cm²) Dimension: 4.612" L x 4.612" W (117.14mm x 117.14mm) ECCN: EAR99 Fake Threat In the Open Market: 57 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 3923.10.9000 Mfr: Bud Industries Other Names: CU3282,377-1217,CU 3282

Win Source Part Number: 1016444-CU-3282
Category: Boxes, Enclosures, Racks>Boxes
Series: Utilibox Style A
Color: Black
Features: PCB Supports
Package: Bulk
Material Flammability Rating: UL94 5VA
Standard Package: 1
Thickness: 0.130" (3.30mm)
Height: 2.356" (59.84mm)
Material: Plastic, ABS
Design: Cover Included
Weight: 0.425 lb (192.78 g)
Container Type: Box
Area (L x W): 21.3in² (137cm²)
Dimension: 4.612" L x 4.612" W (117.14mm x 117.14mm)
ECCN: EAR99
Fake Threat In the Open Market: 57 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 3923.10.9000
Mfr: Bud Industries
Other Names: CU3282,377-1217,CU 3282

Buy Now Datasheet
Enclosure, Utility, Plastic, Black; Enclosure Type Bud Industries - 06M4542 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Utility, Plastic, Black; Enclosure Type Bud Industries
06M4542
Enclosure, Utility, Plastic, Black; Enclosure Type Bud Industries 06M4542
ENCLOSURE, UTILITY, PLASTIC, BLACK; Enclosure Type:Utility Box; Enclosure Material:ABS; External Height - Metric:60.2mm; External Width - Metric:117mm; External Depth - Metric:117mm; IP Rating:-; Body Color:Black; NEMA Rating:- RoHS Compliant: Yes

ENCLOSURE, UTILITY, PLASTIC, BLACK; Enclosure Type:Utility Box; Enclosure Material:ABS; External Height - Metric:60.2mm; External Width - Metric:117mm; External Depth - Metric:117mm; IP Rating:-; Body Color:Black; NEMA Rating:- RoHS Compliant: Yes

Supplier's Site
Enclosure, Utilibox; ABS Plastic; BlackTextured - 70148653 - Allied Electronics, Inc.
Fort Worth, TX, USA
Enclosure, Utilibox; ABS Plastic; BlackTextured
70148653
Enclosure, Utilibox; ABS Plastic; BlackTextured 70148653
Enclosure, Utilibox, ABS Plastic Body Material, Black Textured Finish ABS Plastic with flammability rating of 94V-5VA and suggested service temperature of -20 degrees C to +70 degrees C Comes with close fitting interlocking lid and assembly hardware Molded-in mounting brackets are provided Black KJB Cycolac Thermoplastic with Flammability Rating of 94-VO at 0.080" Thickness and Continuous Use Temperature of 70°C Comes with Close Fitting Interlocking Lid and Assembly Hardware Special Colors and Textured Finishes Are Available Upon Request Mfr.'s Types with "-MB" Suffix Include Factory Installed Mounting Brackets

Enclosure, Utilibox, ABS Plastic Body Material, Black Textured Finish

  • ABS Plastic with flammability rating of 94V-5VA and suggested service temperature of -20 degrees C to +70 degrees C
  • Comes with close fitting interlocking lid and assembly hardware
  • Molded-in mounting brackets are provided
  • Black KJB Cycolac Thermoplastic with Flammability Rating of 94-VO at 0.080" Thickness and Continuous Use Temperature of 70°C
  • Comes with Close Fitting Interlocking Lid and Assembly Hardware
  • Special Colors and Textured Finishes Are Available Upon Request
  • Mfr.'s Types with "-MB" Suffix Include Factory Installed Mounting Brackets
Supplier's Site

Technical Specifications

  BUD INDUSTRIES, INC. DigiKey Win Source Electronics Newark, An Avnet Company Allied Electronics, Inc.
Product Category Industrial Enclosures Industrial Enclosures Industrial Enclosures Industrial Enclosures Industrial Enclosures
Product Number CU-3282 377-1217-ND CU-3282 06M4542 70148653
Product Name Utilibox Style A Boxes Boxes, Enclosures, Racks - Boxes Enclosure, Utility, Plastic, Black; Enclosure Type Bud Industries Enclosure, Utilibox; ABS Plastic; BlackTextured
Type Electronic and Instrument Enclosures Junction Box Electronic and Instrument Enclosures
Shape Rectangular; Square
Length 4.6 inch (117 mm) 2.37 inch (60.2 mm)
Width 4.6 inch (117 mm) 4.61 inch (117 mm)
Unlock Full Specs
to access all available technical data

Similar Products

General Purpose Enclosures - 1228918 - RS Components, Ltd.
Specs
Shape Rectangular
Length 3.86 inch (98 mm)
Width 3.86 inch (98 mm)
View Details
Keystone Electronics Corp.
Specs
Length 5.87 inch (149 mm)
Width 3.13 inch (79.4 mm)
Features RoHS Compliant
View Details
Flanged Aluminum Enclosure - EXPF Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Electronic and Instrument Enclosures; Operator Station
Shape Rectangular
Length 1.34 to 4.72 inch (34 to 120 mm)
View Details