BUD INDUSTRIES, INC. Utilibox Style A CU-3281

Description
UL 94-5VA flammability rating, available in black
Request a Quote Datasheet
Description
UL 94-5VA flammability rating, available in black
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Willoughby, OH, USA
Utilibox Style A
CU-3281
Utilibox Style A CU-3281
UL 94-5VA flammability rating, available in black

UL 94-5VA flammability rating, available in black

Supplier's Site
Boxes - 377-1216-ND - DigiKey
Thief River Falls, MN, United States
"Box Plastic, ABS Black Cover Included 4.604"" L x 3.104"" W (116.94mm x 78.84mm) X 1.872"" (47.55mm)"

"Box Plastic, ABS Black Cover Included 4.604"" L x 3.104"" W (116.94mm x 78.84mm) X 1.872"" (47.55mm)"

Buy Now Datasheet
Enclosure, Utility, Plastic, Black; Enclosure Type Bud Industries - 05M4064 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Utility, Plastic, Black; Enclosure Type Bud Industries
05M4064
Enclosure, Utility, Plastic, Black; Enclosure Type Bud Industries 05M4064
ENCLOSURE, UTILITY, PLASTIC, BLACK; Enclosure Type:Utility Box; Enclosure Material:ABS; External Height - Metric:47.5mm; External Width - Metric:79mm; External Depth - Metric:117mm; IP Rating:-; Body Color:Black; NEMA Rating:- RoHS Compliant: Yes

ENCLOSURE, UTILITY, PLASTIC, BLACK; Enclosure Type:Utility Box; Enclosure Material:ABS; External Height - Metric:47.5mm; External Width - Metric:79mm; External Depth - Metric:117mm; IP Rating:-; Body Color:Black; NEMA Rating:- RoHS Compliant: Yes

Supplier's Site
Enclosure, Utilibox; ABS Plastic; BlackTextured - 70148652 - Allied Electronics, Inc.
Fort Worth, TX, USA
Enclosure, Utilibox; ABS Plastic; BlackTextured
70148652
Enclosure, Utilibox; ABS Plastic; BlackTextured 70148652
Enclosure, Utilibox, ABS Plastic Body Material, Black Textured Finish ABS Plastic with flammability rating of 94V-5VA and suggested service temperature of -20 degrees C to +70 degrees C Comes with close fitting interlocking lid and assembly hardware Molded-in mounting brackets are provided Black KJB Cycolac Thermoplastic with Flammability Rating of 94-VO at 0.080" Thickness and Continuous Use Temperature of 70°C Comes with Close Fitting Interlocking Lid and Assembly Hardware Special Colors and Textured Finishes Are Available Upon Request Mfr.'s Types with "-MB" Suffix Include Factory Installed Mounting Brackets

Enclosure, Utilibox, ABS Plastic Body Material, Black Textured Finish

  • ABS Plastic with flammability rating of 94V-5VA and suggested service temperature of -20 degrees C to +70 degrees C
  • Comes with close fitting interlocking lid and assembly hardware
  • Molded-in mounting brackets are provided
  • Black KJB Cycolac Thermoplastic with Flammability Rating of 94-VO at 0.080" Thickness and Continuous Use Temperature of 70°C
  • Comes with Close Fitting Interlocking Lid and Assembly Hardware
  • Special Colors and Textured Finishes Are Available Upon Request
  • Mfr.'s Types with "-MB" Suffix Include Factory Installed Mounting Brackets
Supplier's Site

Technical Specifications

  BUD INDUSTRIES, INC. DigiKey Newark, An Avnet Company Allied Electronics, Inc.
Product Category Industrial Enclosures Industrial Enclosures Industrial Enclosures Industrial Enclosures
Product Number CU-3281 377-1216-ND 05M4064 70148652
Product Name Utilibox Style A Boxes Enclosure, Utility, Plastic, Black; Enclosure Type Bud Industries Enclosure, Utilibox; ABS Plastic; BlackTextured
Type Electronic and Instrument Enclosures Junction Box Electronic and Instrument Enclosures
Shape Rectangular
Length 4.6 inch (117 mm) 1.87 inch (47.5 mm)
Width 3.1 inch (78.74 mm) 3.11 inch (79 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Desktop Enclosures - 4938583 - RS Components, Ltd.
Specs
Shape Rectangular; Slanted
Length 7.87 inch (200 mm)
Width 11.81 inch (300 mm)
View Details
SKD house connection box 160A, DIN 00 (gG) - SKD 160A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
iWAP XN3 X2000 - iwap xn3 x2000 - BARTEC
Specs
Material Aluminum
NEMA Rating NEMA Enclosures; Type 4
View Details
TK Series Enclosures - 106-508 - Altech Corp.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 10 inch (254 mm)
View Details
2 suppliers