BUD INDUSTRIES, INC. Boxes CU-3281-MB

Description
"Box Plastic, ABS Black Cover Included 4.604"" L x 3.104"" W (116.94mm x 78.84mm) X 1.872"" (47.55mm)"
Request a Quote Datasheet
Description
"Box Plastic, ABS Black Cover Included 4.604"" L x 3.104"" W (116.94mm x 78.84mm) X 1.872"" (47.55mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Boxes - CU-3281-MB-ND - DigiKey
Thief River Falls, MN, United States
"Box Plastic, ABS Black Cover Included 4.604"" L x 3.104"" W (116.94mm x 78.84mm) X 1.872"" (47.55mm)"

"Box Plastic, ABS Black Cover Included 4.604"" L x 3.104"" W (116.94mm x 78.84mm) X 1.872"" (47.55mm)"

Buy Now Datasheet
Utilibox; ABS Thermoplastic; Black Textured; 1.772 in. - 70147638 - Allied Electronics, Inc.
Fort Worth, TX, USA
Utilibox; ABS Thermoplastic; Black Textured; 1.772 in.
70147638
Utilibox; ABS Thermoplastic; Black Textured; 1.772 in. 70147638
Utilibox, ABS Thermoplastic Body Material, Black Textured Finish Four (4) #4-40 x 0.375 in. long screws are supplied for assembling cover to body Black KJB Cycolac Thermoplastic with Flammability Rating of 94-VO at 0.080" Thickness and Continuous Use Temperature of 70°C Comes with Close Fitting Interlocking Lid and Assembly Hardware Special Colors and Textured Finishes Are Available Upon Request Mfr.'s Types with "-MB" Suffix Include Factory Installed Mounting Brackets

Utilibox, ABS Thermoplastic Body Material, Black Textured Finish

  • Four (4) #4-40 x 0.375 in. long screws are supplied for assembling cover to body
  • Black KJB Cycolac Thermoplastic with Flammability Rating of 94-VO at 0.080" Thickness and Continuous Use Temperature of 70°C
  • Comes with Close Fitting Interlocking Lid and Assembly Hardware
  • Special Colors and Textured Finishes Are Available Upon Request
  • Mfr.'s Types with "-MB" Suffix Include Factory Installed Mounting Brackets
Supplier's Site
Enclosure, Utility, Plastic, Black; Enclosure Type Bud Industries - 06M4541 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Utility, Plastic, Black; Enclosure Type Bud Industries
06M4541
Enclosure, Utility, Plastic, Black; Enclosure Type Bud Industries 06M4541
ENCLOSURE, UTILITY, PLASTIC, BLACK; Enclosure Type:Utility Box; Enclosure Material:ABS; External Height - Metric:47.5mm; External Width - Metric:79mm; External Depth - Metric:117mm; IP Rating:-; Body Color:Black; NEMA Rating:- RoHS Compliant: Yes

ENCLOSURE, UTILITY, PLASTIC, BLACK; Enclosure Type:Utility Box; Enclosure Material:ABS; External Height - Metric:47.5mm; External Width - Metric:79mm; External Depth - Metric:117mm; IP Rating:-; Body Color:Black; NEMA Rating:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Allied Electronics, Inc. Newark, An Avnet Company
Product Category Industrial Enclosures Industrial Enclosures Industrial Enclosures
Product Number CU-3281-MB-ND 70147638 06M4541
Product Name Boxes Utilibox; ABS Thermoplastic; Black Textured; 1.772 in. Enclosure, Utility, Plastic, Black; Enclosure Type Bud Industries
Type Junction Box Electronic and Instrument Enclosures
Material ABS ABS ABS; ABS
Features Flame Retardant Flame Retardant
Unlock Full Specs
to access all available technical data

Similar Products

SKD house connection box 250A, DIN1 - SKD 250A_new - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
TK Series Enclosures - 138-013 - Altech Corp.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 7.17 inch (182 mm)
View Details
2 suppliers