BUD INDUSTRIES, INC. Utilibox Style I CU-3241

Description
UL 94V-5VA flammability rating, available in black
Request a Quote Datasheet
Description
UL 94V-5VA flammability rating, available in black
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Willoughby, OH, USA
Utilibox Style I
CU-3241
Utilibox Style I CU-3241
UL 94V-5VA flammability rating, available in black

UL 94V-5VA flammability rating, available in black

Supplier's Site
Boxes - CU-3241-ND - DigiKey
Thief River Falls, MN, United States
"Box Plastic, ABS Black Cover Included 2.541"" L x 2.541"" W (64.54mm x 64.54mm) X 1.000"" (25.40mm)"

"Box Plastic, ABS Black Cover Included 2.541"" L x 2.541"" W (64.54mm x 64.54mm) X 1.000"" (25.40mm)"

Buy Now Datasheet
Enclosure, Utility, Plastic, Black; Enclosure Type Bud Industries - 99B1200 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Utility, Plastic, Black; Enclosure Type Bud Industries
99B1200
Enclosure, Utility, Plastic, Black; Enclosure Type Bud Industries 99B1200
ENCLOSURE, UTILITY, PLASTIC, BLACK; Enclosure Type:Utility Box; Enclosure Material:ABS; External Height - Metric:25.4mm; External Width - Metric:65mm; External Depth - Metric:65mm; IP Rating:-; Body Color:Black; NEMA Rating:- RoHS Compliant: Yes

ENCLOSURE, UTILITY, PLASTIC, BLACK; Enclosure Type:Utility Box; Enclosure Material:ABS; External Height - Metric:25.4mm; External Width - Metric:65mm; External Depth - Metric:65mm; IP Rating:-; Body Color:Black; NEMA Rating:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  BUD INDUSTRIES, INC. DigiKey Newark, An Avnet Company
Product Category Industrial Enclosures Industrial Enclosures Industrial Enclosures
Product Number CU-3241 CU-3241-ND 99B1200
Product Name Utilibox Style I Boxes Enclosure, Utility, Plastic, Black; Enclosure Type Bud Industries
Type Electronic and Instrument Enclosures Junction Box
Shape Rectangular; Square
Length 2.54 inch (64.52 mm) 1 inch (25.4 mm)
Width 2.54 inch (64.52 mm) 2.56 inch (65 mm)
Unlock Full Specs
to access all available technical data

Similar Products

‘Narrow Profile’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 6.59 to 8.47 inch (167 to 215 mm)
View Details
SKD house connection box 63A, D III (gG) - SKD 63A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
10.5
Specs
Type Electronic and Instrument Enclosures; Rack Enclosures
Shape Rectangular
Length 6.13 to 11.37 inch (156 to 289 mm)
View Details