Natural finish, built-in snap lock or sheet metal screw included
| BUD INDUSTRIES, INC. | |
|---|---|
| Product Category | Industrial Enclosures |
| Product Number | CU-3011A |
| Product Name | Miniboxes |
| Type | Electronic and Instrument Enclosures |
| Shape | Rectangular |
| Length | 12 inch (305 mm) |
| Width | 7 inch (178 mm) |