BUD INDUSTRIES, INC. Boxes CU-3005-A

Description
"Box Metal, Aluminum Natural U Shaped Pieces 5.000"" L x 4.000"" W (127.00mm x 101.60mm) X 3.000"" (76.20mm)"
Request a Quote Datasheet
Description
"Box Metal, Aluminum Natural U Shaped Pieces 5.000"" L x 4.000"" W (127.00mm x 101.60mm) X 3.000"" (76.20mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Boxes - 377-1092-ND - DigiKey
Thief River Falls, MN, United States
"Box Metal, Aluminum Natural U Shaped Pieces 5.000"" L x 4.000"" W (127.00mm x 101.60mm) X 3.000"" (76.20mm)"

"Box Metal, Aluminum Natural U Shaped Pieces 5.000"" L x 4.000"" W (127.00mm x 101.60mm) X 3.000"" (76.20mm)"

Buy Now Datasheet
Minibox; Aluminum; 5 in.; 4 in.; 3 in.;Natural; 0.375 in. - 70148733 - Allied Electronics, Inc.
Fort Worth, TX, USA
Minibox; Aluminum; 5 in.; 4 in.; 3 in.;Natural; 0.375 in.
70148733
Minibox; Aluminum; 5 in.; 4 in.; 3 in.;Natural; 0.375 in. 70148733
Minibox, Aluminum Material, 0.375 in. Thickness, #6 Sheet Metal Screw Self-contained units for use where shielding as well as protection from dust and dirt is desired. May be used for phono amplifiers, VHF and UHF converters, low-pass TVI filters, test and measurement units, etc. Two-piece construction permits installation of components or wiring modifications. Flanges assure low RF leakage and provide high rigidity. Choice of snap-lock fastening or screw fastening; all hardware supplied. Made of high-quality aluminum — smooth gray (SG) or natural finish (NF). Easy to cut, punch and drill.

Minibox, Aluminum Material, 0.375 in. Thickness, #6 Sheet Metal Screw
Self-contained units for use where shielding as well as protection from dust and dirt is desired. May be used for phono amplifiers, VHF and UHF converters, low-pass TVI filters, test and measurement units, etc. Two-piece construction permits installation of components or wiring modifications. Flanges assure low RF leakage and provide high rigidity. Choice of snap-lock fastening or screw fastening; all hardware supplied. Made of high-quality aluminum — smooth gray (SG) or natural finish (NF). Easy to cut, punch and drill.

Supplier's Site
Enclosure, Box, Aluminium; Enclosure Type Bud Industries - 05M4059 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Box, Aluminium; Enclosure Type Bud Industries
05M4059
Enclosure, Box, Aluminium; Enclosure Type Bud Industries 05M4059
ENCLOSURE, BOX, ALUMINIUM; Enclosure Type:Small; Enclosure Material:Aluminum; External Height - Metric:76.2mm; External Width - Metric:102mm; External Depth - Metric:127mm; IP Rating:-; Body Color:Natural; NEMA Rating:- RoHS Compliant: Yes

ENCLOSURE, BOX, ALUMINIUM; Enclosure Type:Small; Enclosure Material:Aluminum; External Height - Metric:76.2mm; External Width - Metric:102mm; External Depth - Metric:127mm; IP Rating:-; Body Color:Natural; NEMA Rating:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Allied Electronics, Inc. Newark, An Avnet Company
Product Category Industrial Enclosures Industrial Enclosures Industrial Enclosures
Product Number 377-1092-ND 70148733 05M4059
Product Name Boxes Minibox; Aluminum; 5 in.; 4 in.; 3 in.;Natural; 0.375 in. Enclosure, Box, Aluminium; Enclosure Type Bud Industries
Type Junction Box Electronic and Instrument Enclosures
Unlock Full Specs
to access all available technical data

Similar Products

SKD house connection box 400A, DIN2 - SKD 400A_new - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
TK Series Enclosures - 105-414 - Altech Corp.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 7.09 inch (180 mm)
View Details
2 suppliers