BUD INDUSTRIES, INC. Boxes CU-3001-A

Description
"Box Metal, Aluminum Natural U Shaped Pieces 3.250"" L x 2.125"" W (82.55mm x 53.98mm) X 1.625"" (41.28mm)"
Request a Quote Datasheet
Description
"Box Metal, Aluminum Natural U Shaped Pieces 3.250"" L x 2.125"" W (82.55mm x 53.98mm) X 1.625"" (41.28mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Boxes - 377-1088-ND - DigiKey
Thief River Falls, MN, United States
"Box Metal, Aluminum Natural U Shaped Pieces 3.250"" L x 2.125"" W (82.55mm x 53.98mm) X 1.625"" (41.28mm)"

"Box Metal, Aluminum Natural U Shaped Pieces 3.250"" L x 2.125"" W (82.55mm x 53.98mm) X 1.625"" (41.28mm)"

Buy Now Datasheet
Minibox; Aluminum; 3.25 in.; 2.125 in.;1.625 in.; Natural; 0.375 in. - 70148729 - Allied Electronics, Inc.
Fort Worth, TX, USA
Minibox; Aluminum; 3.25 in.; 2.125 in.;1.625 in.; Natural; 0.375 in.
70148729
Minibox; Aluminum; 3.25 in.; 2.125 in.;1.625 in.; Natural; 0.375 in. 70148729
Minibox, Aluminum Material, 0.375 in. Thickness, #6 Sheet Metal Screw Self-contained units for use where shielding as well as protection from dust and dirt is desired. May be used for phono amplifiers, VHF and UHF converters, low-pass TVI filters, test and measurement units, etc. Two-piece construction permits installation of components or wiring modifications. Flanges assure low RF leakage and provide high rigidity. Choice of snap-lock fastening or screw fastening; all hardware supplied. Made of high-quality aluminum — smooth gray (SG) or natural finish (NF). Easy to cut, punch and drill.

Minibox, Aluminum Material, 0.375 in. Thickness, #6 Sheet Metal Screw
Self-contained units for use where shielding as well as protection from dust and dirt is desired. May be used for phono amplifiers, VHF and UHF converters, low-pass TVI filters, test and measurement units, etc. Two-piece construction permits installation of components or wiring modifications. Flanges assure low RF leakage and provide high rigidity. Choice of snap-lock fastening or screw fastening; all hardware supplied. Made of high-quality aluminum — smooth gray (SG) or natural finish (NF). Easy to cut, punch and drill.

Supplier's Site
Enclosure, Box, Aluminium; Enclosure Type Bud Industries - 91F573 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Box, Aluminium; Enclosure Type Bud Industries
91F573
Enclosure, Box, Aluminium; Enclosure Type Bud Industries 91F573
ENCLOSURE, BOX, ALUMINIUM; Enclosure Type:Small; Enclosure Material:Aluminum; External Height - Metric:41.15mm; External Width - Metric:54mm; External Depth - Metric:83mm; IP Rating:-; Body Color:Natural; NEMA Rating:- RoHS Compliant: Yes

ENCLOSURE, BOX, ALUMINIUM; Enclosure Type:Small; Enclosure Material:Aluminum; External Height - Metric:41.15mm; External Width - Metric:54mm; External Depth - Metric:83mm; IP Rating:-; Body Color:Natural; NEMA Rating:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Allied Electronics, Inc. Newark, An Avnet Company
Product Category Industrial Enclosures Industrial Enclosures Industrial Enclosures
Product Number 377-1088-ND 70148729 91F573
Product Name Boxes Minibox; Aluminum; 3.25 in.; 2.125 in.;1.625 in.; Natural; 0.375 in. Enclosure, Box, Aluminium; Enclosure Type Bud Industries
Type Junction Box Electronic and Instrument Enclosures
Unlock Full Specs
to access all available technical data

Similar Products

‘Narrow Profile’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 6.59 to 8.47 inch (167 to 215 mm)
View Details
SKD house connection box 400A, DIN2 - SKD 400A_new - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Aluminum 19 inch Rack Mount Cases - Versamet 19
Specs
Type Electronic and Instrument Enclosures; Rack Enclosures
Shape Rectangular
Length 1.73 inch (43.94 mm)
View Details