BUD INDUSTRIES, INC. Econobox CU-247

Description
For instrument and meter cases, filter networks, junction boxes, switching
Request a Quote Datasheet
Description
For instrument and meter cases, filter networks, junction boxes, switching
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Willoughby, OH, USA
Econobox
CU-247
Econobox CU-247
For instrument and meter cases, filter networks, junction boxes, switching

For instrument and meter cases, filter networks, junction boxes, switching

Supplier's Site
Boxes - 377-1110-ND - DigiKey
Thief River Falls, MN, United States
"Box Metal, Aluminum Natural Cover Included 7.390"" L x 4.703"" W (187.71mm x 119.46mm) X 2.218"" (56.34mm)"

"Box Metal, Aluminum Natural Cover Included 7.390"" L x 4.703"" W (187.71mm x 119.46mm) X 2.218"" (56.34mm)"

Buy Now Datasheet
Enclosure;Diecast Aluminum;Natural Finish; 7.39L x 4.70W x 2.21H in - 70148695 - Allied Electronics, Inc.
Fort Worth, TX, USA
Enclosure;Diecast Aluminum;Natural Finish; 7.39L x 4.70W x 2.21H in
70148695
Enclosure;Diecast Aluminum;Natural Finish; 7.39L x 4.70W x 2.21H in 70148695
Econobox, Body Material Aluminum Alloy, #6-32 Flat Head Screws The Low-Cost, Cast Aluminum Enclosure. Bud offers 15 box sizes, each with close fitting flange covers fastened to bosses in the body with screws. This plus thickness of the #ADC-10 aluminum alloy offers excellent screening properties. These lightweight, easy to machine enclosures have a number of uses — instrument and meter cases, filter networks, junction bosses switching and many other applications requiring a small box. In addition, they are ideal for concealed or other interior use where a safety closure is necessary.

Econobox, Body Material Aluminum Alloy, #6-32 Flat Head Screws
The Low-Cost, Cast Aluminum Enclosure. Bud offers 15 box sizes, each with close fitting flange covers fastened to bosses in the body with screws. This plus thickness of the #ADC-10 aluminum alloy offers excellent screening properties. These lightweight, easy to machine enclosures have a number of uses — instrument and meter cases, filter networks, junction bosses switching and many other applications requiring a small box. In addition, they are ideal for concealed or other interior use where a safety closure is necessary.

Supplier's Site
Enclosure, Box, Aluminium; Enclosure Type Bud Industries - 91F1605 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Box, Aluminium; Enclosure Type Bud Industries
91F1605
Enclosure, Box, Aluminium; Enclosure Type Bud Industries 91F1605
ENCLOSURE, BOX, ALUMINIUM; Enclosure Type:Small; Enclosure Material:Diecast Aluminium; External Height - Metric:56.1mm; External Width - Metric:119mm; External Depth - Metric:188mm; IP Rating:-; Body Color:Natural; NEMA Rating:- RoHS Compliant: Yes

ENCLOSURE, BOX, ALUMINIUM; Enclosure Type:Small; Enclosure Material:Diecast Aluminium; External Height - Metric:56.1mm; External Width - Metric:119mm; External Depth - Metric:188mm; IP Rating:-; Body Color:Natural; NEMA Rating:- RoHS Compliant: Yes

Supplier's Site
Boxes CU-247
BOX ALUM NAT 7.390"L X 4.703"W

BOX ALUM NAT 7.390"L X 4.703"W

Supplier's Site Datasheet

Technical Specifications

  BUD INDUSTRIES, INC. DigiKey Allied Electronics, Inc. Newark, An Avnet Company ODG (Origin Data Global)
Product Category Industrial Enclosures Industrial Enclosures Industrial Enclosures Industrial Enclosures Industrial Enclosures
Product Number CU-247 377-1110-ND 70148695 91F1605 CU-247
Product Name Econobox Boxes Enclosure;Diecast Aluminum;Natural Finish; 7.39L x 4.70W x 2.21H in Enclosure, Box, Aluminium; Enclosure Type Bud Industries Boxes
Type Electronic and Instrument Enclosures Junction Box Electronic and Instrument Enclosures
Shape Rectangular
Length 7.39 inch (188 mm) 2.06 inch (52.37 mm) 2.21 inch (56.1 mm)
Width 4.7 inch (119 mm) 4.7 inch (119 mm) 4.69 inch (119 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Small Enclosures - General Purpose Metal - 1411FBPBK - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 6 inch (152 mm)
Width 5 inch (127 mm)
View Details
3 suppliers
TG Series Enclosures - 101-513-01 - Altech Corp.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 11.89 inch (302 mm)
View Details
2 suppliers