BUD INDUSTRIES, INC. Boxes CU-2109-B

Description
"Box Metal, Aluminum Gray U Shaped Pieces 8.000"" L x 6.000"" W (203.20mm x 152.40mm) X 3.500"" (88.90mm)"
Request a Quote Datasheet
Description
"Box Metal, Aluminum Gray U Shaped Pieces 8.000"" L x 6.000"" W (203.20mm x 152.40mm) X 3.500"" (88.90mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Boxes - 377-1084-ND - DigiKey
Thief River Falls, MN, United States
"Box Metal, Aluminum Gray U Shaped Pieces 8.000"" L x 6.000"" W (203.20mm x 152.40mm) X 3.500"" (88.90mm)"

"Box Metal, Aluminum Gray U Shaped Pieces 8.000"" L x 6.000"" W (203.20mm x 152.40mm) X 3.500"" (88.90mm)"

Buy Now Datasheet
Minibox; Aluminum; 8 in.; 6 in.; 3.5 in.; Painted; 0.375 in. - 70148725 - Allied Electronics, Inc.
Fort Worth, TX, USA
Minibox; Aluminum; 8 in.; 6 in.; 3.5 in.; Painted; 0.375 in.
70148725
Minibox; Aluminum; 8 in.; 6 in.; 3.5 in.; Painted; 0.375 in. 70148725
Minibox, Aluminum Material, 0.375 in. Thickness, #6 Sheet Metal Screw Self-contained units for use where shielding as well as protection from dust and dirt is desired. May be used for phono amplifiers, VHF and UHF converters, low-pass TVI filters, test and measurement units, etc. Two-piece construction permits installation of components or wiring modifications. Flanges assure low RF leakage and provide high rigidity. Choice of snap-lock fastening or screw fastening; all hardware supplied. Made of high-quality aluminum — smooth gray (SG) or natural finish (NF). Easy to cut, punch and drill.

Minibox, Aluminum Material, 0.375 in. Thickness, #6 Sheet Metal Screw
Self-contained units for use where shielding as well as protection from dust and dirt is desired. May be used for phono amplifiers, VHF and UHF converters, low-pass TVI filters, test and measurement units, etc. Two-piece construction permits installation of components or wiring modifications. Flanges assure low RF leakage and provide high rigidity. Choice of snap-lock fastening or screw fastening; all hardware supplied. Made of high-quality aluminum — smooth gray (SG) or natural finish (NF). Easy to cut, punch and drill.

Supplier's Site
Enclosure, Box, Aluminium, Gray; Enclosure Type Bud Industries - 06M4530 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Box, Aluminium, Gray; Enclosure Type Bud Industries
06M4530
Enclosure, Box, Aluminium, Gray; Enclosure Type Bud Industries 06M4530
ENCLOSURE, BOX, ALUMINIUM, GRAY; Enclosure Type:Small; Enclosure Material:Aluminum; External Height - Metric:88.9mm; External Width - Metric:152mm; External Depth - Metric:203mm; IP Rating:-; Body Color:Grey; NEMA Rating:- RoHS Compliant: Yes

ENCLOSURE, BOX, ALUMINIUM, GRAY; Enclosure Type:Small; Enclosure Material:Aluminum; External Height - Metric:88.9mm; External Width - Metric:152mm; External Depth - Metric:203mm; IP Rating:-; Body Color:Grey; NEMA Rating:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Allied Electronics, Inc. Newark, An Avnet Company
Product Category Industrial Enclosures Industrial Enclosures Industrial Enclosures
Product Number 377-1084-ND 70148725 06M4530
Product Name Boxes Minibox; Aluminum; 8 in.; 6 in.; 3.5 in.; Painted; 0.375 in. Enclosure, Box, Aluminium, Gray; Enclosure Type Bud Industries
Type Junction Box Electronic and Instrument Enclosures
Unlock Full Specs
to access all available technical data

Similar Products

General Purpose Enclosures - 1194998 - RS Components, Ltd.
Specs
Shape Rectangular
Length 9.45 inch (240 mm)
Width 6.3 inch (160 mm)
View Details
SKS house connection box 63A, D III - SKS 63A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
GUAX empty junction and pulling box - flameproof ex d iic junction boxes and pulling boxes guax 1 - BARTEC
Specs
Type Junction Box
Material Steel - Stainless
NEMA Rating NEMA Enclosures
View Details
TG Series Enclosures - 100-407-01 - Altech Corp.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 6.38 inch (162 mm)
View Details
3 suppliers