BUD INDUSTRIES, INC. Boxes CU-1953

Description
"Box Plastic, ABS Black Cover Included 2.834"" L x 1.732"" W (71.98mm x 43.99mm) X 1.046"" (26.57mm)"
Request a Quote Datasheet
Description
"Box Plastic, ABS Black Cover Included 2.834"" L x 1.732"" W (71.98mm x 43.99mm) X 1.046"" (26.57mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Boxes - CU-1953-ND - DigiKey
Thief River Falls, MN, United States
"Box Plastic, ABS Black Cover Included 2.834"" L x 1.732"" W (71.98mm x 43.99mm) X 1.046"" (26.57mm)"

"Box Plastic, ABS Black Cover Included 2.834"" L x 1.732"" W (71.98mm x 43.99mm) X 1.046"" (26.57mm)"

Buy Now Datasheet
Enclosure, Utility, Plastic, Black; Enclosure Type Bud Industries - 95C8310 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Utility, Plastic, Black; Enclosure Type Bud Industries
95C8310
Enclosure, Utility, Plastic, Black; Enclosure Type Bud Industries 95C8310
ENCLOSURE, UTILITY, PLASTIC, BLACK; Enclosure Type:Utility Box; Enclosure Material:ABS; External Height - Metric:26.67mm; External Width - Metric:44mm; External Depth - Metric:72mm; IP Rating:-; Body Color:Black; NEMA Rating:- RoHS Compliant: Yes

ENCLOSURE, UTILITY, PLASTIC, BLACK; Enclosure Type:Utility Box; Enclosure Material:ABS; External Height - Metric:26.67mm; External Width - Metric:44mm; External Depth - Metric:72mm; IP Rating:-; Body Color:Black; NEMA Rating:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Industrial Enclosures Industrial Enclosures
Product Number CU-1953-ND 95C8310
Product Name Boxes Enclosure, Utility, Plastic, Black; Enclosure Type Bud Industries
Type Junction Box
Material ABS ABS; ABS
Features Flame Retardant
Unlock Full Specs
to access all available technical data

Similar Products

Air Delivery Device Enclosures -  - Paxton Products, an ITW company
Paxton Products, an ITW company
Specs
Shape Rectangular
Material Steel - Stainless
Mounting Type Free Standing
View Details
Hand Held Enclosures - 222317 - RS Components, Ltd.
Specs
Shape Rectangular
Length 3.35 inch (85 mm)
Width 1.77 inch (45 mm)
View Details
Junction Box - X-QY-4 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Type Junction Box
NEMA Rating NEMA Enclosures; Type 6
Ingress Protection(IP) Rating Against Foreign Objects 5
View Details