BUD INDUSTRIES, INC. Boxes CU-1952

Description
"Box Plastic, ABS Black Cover Included 2.834"" L x 1.732"" W (71.98mm x 43.99mm) X 0.849"" (21.56mm)"
Request a Quote Datasheet
Description
"Box Plastic, ABS Black Cover Included 2.834"" L x 1.732"" W (71.98mm x 43.99mm) X 0.849"" (21.56mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Boxes - 377-2072-ND - DigiKey
Thief River Falls, MN, United States
"Box Plastic, ABS Black Cover Included 2.834"" L x 1.732"" W (71.98mm x 43.99mm) X 0.849"" (21.56mm)"

"Box Plastic, ABS Black Cover Included 2.834"" L x 1.732"" W (71.98mm x 43.99mm) X 0.849"" (21.56mm)"

Buy Now Datasheet
Enclosure, Utility, Plastic, Black; Enclosure Type Bud Industries - 95C8309 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Utility, Plastic, Black; Enclosure Type Bud Industries
95C8309
Enclosure, Utility, Plastic, Black; Enclosure Type Bud Industries 95C8309
ENCLOSURE, UTILITY, PLASTIC, BLACK; Enclosure Type:Utility Box; Enclosure Material:ABS; External Height - Metric:21.59mm; External Width - Metric:44mm; External Depth - Metric:72mm; IP Rating:-; Body Color:Black; NEMA Rating:- RoHS Compliant: Yes

ENCLOSURE, UTILITY, PLASTIC, BLACK; Enclosure Type:Utility Box; Enclosure Material:ABS; External Height - Metric:21.59mm; External Width - Metric:44mm; External Depth - Metric:72mm; IP Rating:-; Body Color:Black; NEMA Rating:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Industrial Enclosures Industrial Enclosures
Product Number 377-2072-ND 95C8309
Product Name Boxes Enclosure, Utility, Plastic, Black; Enclosure Type Bud Industries
Type Junction Box
Material ABS ABS; ABS
Features Flame Retardant
Unlock Full Specs
to access all available technical data

Similar Products

Modern IP 66 Plastic Electronic Enclosures - SMART-BOX - OKW Enclosures, Inc.
Specs
Type Electronic and Instrument Enclosures; Pushbutton Enclosures; Junction Box
Shape Rectangular
Length 4.72 to 11.02 inch (120 to 280 mm)
View Details
SKD house connection box 250A, DIN1 - SKD 250A_new - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
DE8BC Flameproof enclosure - flameproof-enclosures-stainless-steel - BARTEC
Specs
Material Steel - Stainless
NEMA Rating NEMA Enclosures
Ingress Protection(IP) Rating Against Foreign Objects 6
View Details
TG Series Enclosures - 101-505-01 - Altech Corp.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 4.88 inch (124 mm)
View Details
2 suppliers