BUD INDUSTRIES, INC. Enclosure, Utility, Plastic, Black; Enclosure Type Bud Industries CU-1950

Description
ENCLOSURE, UTILITY, PLASTIC, BLACK; Enclosure Type:Utility Box; Enclosure Material:ABS; External Height - Metric:21.59mm; External Width - Metric:38mm; External Depth - Metric:65mm; IP Rating:-; Body Color:Black; NEMA Rating:- RoHS Compliant: Yes
Description
ENCLOSURE, UTILITY, PLASTIC, BLACK; Enclosure Type:Utility Box; Enclosure Material:ABS; External Height - Metric:21.59mm; External Width - Metric:38mm; External Depth - Metric:65mm; IP Rating:-; Body Color:Black; NEMA Rating:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Enclosure, Utility, Plastic, Black; Enclosure Type Bud Industries - 95C8307 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Utility, Plastic, Black; Enclosure Type Bud Industries
95C8307
Enclosure, Utility, Plastic, Black; Enclosure Type Bud Industries 95C8307
ENCLOSURE, UTILITY, PLASTIC, BLACK; Enclosure Type:Utility Box; Enclosure Material:ABS; External Height - Metric:21.59mm; External Width - Metric:38mm; External Depth - Metric:65mm; IP Rating:-; Body Color:Black; NEMA Rating:- RoHS Compliant: Yes

ENCLOSURE, UTILITY, PLASTIC, BLACK; Enclosure Type:Utility Box; Enclosure Material:ABS; External Height - Metric:21.59mm; External Width - Metric:38mm; External Depth - Metric:65mm; IP Rating:-; Body Color:Black; NEMA Rating:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Enclosures
Product Number 95C8307
Product Name Enclosure, Utility, Plastic, Black; Enclosure Type Bud Industries
Length 0.8500 inch (21.59 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Junction Boxes - 116964 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Junction Box
Length 1.97 inch (50 mm)
Width 3.46 inch (88 mm)
View Details
SKD house connection box 160A, DIN 00 (gG) - SKD 160A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details