BUD INDUSTRIES, INC. Boxes CU-1947-MB

Description
"Box Plastic, ABS Black Cover Included 7.772"" L x 4.449"" W (197.41mm x 113.00mm) X 2.481"" (63.02mm)"
Request a Quote Datasheet
Description
"Box Plastic, ABS Black Cover Included 7.772"" L x 4.449"" W (197.41mm x 113.00mm) X 2.481"" (63.02mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Boxes - CU-1947-MB-ND - DigiKey
Thief River Falls, MN, United States
"Box Plastic, ABS Black Cover Included 7.772"" L x 4.449"" W (197.41mm x 113.00mm) X 2.481"" (63.02mm)"

"Box Plastic, ABS Black Cover Included 7.772"" L x 4.449"" W (197.41mm x 113.00mm) X 2.481"" (63.02mm)"

Buy Now Datasheet
Utili Box, Plastic; ABS Thermoplastic; Black Textured; 7.772 in.; 2.481 in. - 70147401 - Allied Electronics, Inc.
Fort Worth, TX, USA
Utili Box, Plastic; ABS Thermoplastic; Black Textured; 7.772 in.; 2.481 in.
70147401
Utili Box, Plastic; ABS Thermoplastic; Black Textured; 7.772 in.; 2.481 in. 70147401
Utili Boxes, ABS Thermoplastic, Black Textured, M2.5 x 0.630in. Long Screws Black ABS Plastic, UL94-HB Flammability Rating, Suggested Service Temperature –40°C to +40°C Internal PCB Card Guides Accept Both Horizontal and Vertical Boards Grid Pattern on Underside of Cover for Modification Reference Points Mfr.'s Types with "-MB" Suffix Include Factory Installed Mounting Brackets

Utili Boxes, ABS Thermoplastic, Black Textured, M2.5 x 0.630in. Long Screws

  • Black ABS Plastic, UL94-HB Flammability Rating, Suggested Service Temperature –40°C to +40°C
  • Internal PCB Card Guides Accept Both Horizontal and Vertical Boards
  • Grid Pattern on Underside of Cover for Modification Reference Points
  • Mfr.'s Types with "-MB" Suffix Include Factory Installed Mounting Brackets
Supplier's Site
Enclosure, Utility, Plastic, Black; Enclosure Type Bud Industries - 86H5877 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Utility, Plastic, Black; Enclosure Type Bud Industries
86H5877
Enclosure, Utility, Plastic, Black; Enclosure Type Bud Industries 86H5877
ENCLOSURE, UTILITY, PLASTIC, BLACK; Enclosure Type:Utility Box; Enclosure Material:ABS; External Height - Metric:63mm; External Width - Metric:113mm; External Depth - Metric:197mm; IP Rating:-; Body Color:Black; NEMA Rating:- RoHS Compliant: Yes

ENCLOSURE, UTILITY, PLASTIC, BLACK; Enclosure Type:Utility Box; Enclosure Material:ABS; External Height - Metric:63mm; External Width - Metric:113mm; External Depth - Metric:197mm; IP Rating:-; Body Color:Black; NEMA Rating:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Allied Electronics, Inc. Newark, An Avnet Company
Product Category Industrial Enclosures Industrial Enclosures Industrial Enclosures
Product Number CU-1947-MB-ND 70147401 86H5877
Product Name Boxes Utili Box, Plastic; ABS Thermoplastic; Black Textured; 7.772 in.; 2.481 in. Enclosure, Utility, Plastic, Black; Enclosure Type Bud Industries
Type Junction Box Electronic and Instrument Enclosures
Material ABS ABS ABS; ABS
Features Flame Retardant Flame Retardant
Unlock Full Specs
to access all available technical data

Similar Products

SKD house connection box 160A, DIN 00 (gG) - SKD 160A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
iWAP XN3 - iwap-xn3 - BARTEC
Specs
Material Aluminum
View Details
TK Series Enclosures - 105-914 - Altech Corp.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 7.09 inch (180 mm)
View Details
2 suppliers