BUD INDUSTRIES, INC. Utilibox Style J CU-1943

Description
UL 94V-HB flammability rating, available in black
Request a Quote Datasheet
Description
UL 94V-HB flammability rating, available in black
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Willoughby, OH, USA
Utilibox Style J
CU-1943
Utilibox Style J CU-1943
UL 94V-HB flammability rating, available in black

UL 94V-HB flammability rating, available in black

Supplier's Site
Boxes - CU-1943-ND - DigiKey
Thief River Falls, MN, United States
"Box Plastic, ABS Black Cover Included 5.118"" L x 2.676"" W (130.00mm x 67.97mm) X 1.714"" (43.54mm)"

"Box Plastic, ABS Black Cover Included 5.118"" L x 2.676"" W (130.00mm x 67.97mm) X 1.714"" (43.54mm)"

Buy Now Datasheet
Enclosure, Utility, Plastic, Black; Enclosure Type Bud Industries - 99B1195 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Utility, Plastic, Black; Enclosure Type Bud Industries
99B1195
Enclosure, Utility, Plastic, Black; Enclosure Type Bud Industries 99B1195
ENCLOSURE, UTILITY, PLASTIC, BLACK; Enclosure Type:Utility Box; Enclosure Material:ABS; External Height - Metric:43.43mm; External Width - Metric:68mm; External Depth - Metric:130mm; IP Rating:-; Body Color:Black; NEMA Rating:- RoHS Compliant: Yes

ENCLOSURE, UTILITY, PLASTIC, BLACK; Enclosure Type:Utility Box; Enclosure Material:ABS; External Height - Metric:43.43mm; External Width - Metric:68mm; External Depth - Metric:130mm; IP Rating:-; Body Color:Black; NEMA Rating:- RoHS Compliant: Yes

Supplier's Site Datasheet
Utili Box; ABS Thermoplastic; Black Textured; M2.5 x 0.630in. Long Screws - 70147412 - Allied Electronics, Inc.
Fort Worth, TX, USA
Utili Box; ABS Thermoplastic; Black Textured; M2.5 x 0.630in. Long Screws
70147412
Utili Box; ABS Thermoplastic; Black Textured; M2.5 x 0.630in. Long Screws 70147412
Utilibox, ABS Thermoplastic Body Material, Black Textured Finish Black ABS Plastic, UL94-HB Flammability Rating, Suggested Service Temperature –40°C to +40°C Internal PCB Card Guides Accept Both Horizontal and Vertical Boards Grid Pattern on Underside of Cover for Modification Reference Points Mfr.'s Types with "-MB" Suffix Include Factory Installed Mounting Brackets

Utilibox, ABS Thermoplastic Body Material, Black Textured Finish

  • Black ABS Plastic, UL94-HB Flammability Rating, Suggested Service Temperature –40°C to +40°C
  • Internal PCB Card Guides Accept Both Horizontal and Vertical Boards
  • Grid Pattern on Underside of Cover for Modification Reference Points
  • Mfr.'s Types with "-MB" Suffix Include Factory Installed Mounting Brackets
Supplier's Site

Technical Specifications

  BUD INDUSTRIES, INC. DigiKey Newark, An Avnet Company Allied Electronics, Inc.
Product Category Industrial Enclosures Industrial Enclosures Industrial Enclosures Industrial Enclosures
Product Number CU-1943 CU-1943-ND 99B1195 70147412
Product Name Utilibox Style J Boxes Enclosure, Utility, Plastic, Black; Enclosure Type Bud Industries Utili Box; ABS Thermoplastic; Black Textured; M2.5 x 0.630in. Long Screws
Type Electronic and Instrument Enclosures Junction Box Electronic and Instrument Enclosures
Shape Rectangular
Length 5.12 inch (130 mm) 1.71 inch (43.43 mm) 5.12 inch (130 mm)
Width 2.68 inch (68.07 mm) 2.68 inch (68 mm) 2.68 inch (67.97 mm)
Unlock Full Specs
to access all available technical data

Similar Products

SKS house connection box 63A, D III - SKS 63A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
EXguard® - exguardr-mobile-gas-detection - BARTEC
Specs
Material Steel - Stainless
View Details
TK Series Enclosures - 121-414 - Altech Corp.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 7.09 inch (180 mm)
View Details
2 suppliers