BUD INDUSTRIES, INC. Enclosure, Utility, Plastic, Black; Enclosure Type Bud Industries CU-1943-MB

Description
ENCLOSURE, UTILITY, PLASTIC, BLACK; Enclosure Type:Utility Box; Enclosure Material:ABS; External Height - Metric:43.43mm; External Width - Metric:68mm; External Depth - Metric:130mm; IP Rating:-; Body Color:Black; NEMA Rating:- RoHS Compliant: Yes
Datasheet
Description
ENCLOSURE, UTILITY, PLASTIC, BLACK; Enclosure Type:Utility Box; Enclosure Material:ABS; External Height - Metric:43.43mm; External Width - Metric:68mm; External Depth - Metric:130mm; IP Rating:-; Body Color:Black; NEMA Rating:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Enclosure, Utility, Plastic, Black; Enclosure Type Bud Industries - 86H5875 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Utility, Plastic, Black; Enclosure Type Bud Industries
86H5875
Enclosure, Utility, Plastic, Black; Enclosure Type Bud Industries 86H5875
ENCLOSURE, UTILITY, PLASTIC, BLACK; Enclosure Type:Utility Box; Enclosure Material:ABS; External Height - Metric:43.43mm; External Width - Metric:68mm; External Depth - Metric:130mm; IP Rating:-; Body Color:Black; NEMA Rating:- RoHS Compliant: Yes

ENCLOSURE, UTILITY, PLASTIC, BLACK; Enclosure Type:Utility Box; Enclosure Material:ABS; External Height - Metric:43.43mm; External Width - Metric:68mm; External Depth - Metric:130mm; IP Rating:-; Body Color:Black; NEMA Rating:- RoHS Compliant: Yes

Supplier's Site Datasheet
Enclosure - 17758199 - Radwell International
Willingboro, NJ, United States
Enclosure
17758199
Enclosure 17758199
ENCLOSURE, UTILITY, PLASTIC, BLACK; ENCLOSURE TYPE:UTILITY BOX; ENCLOSURE MATERIAL:ABS; EXTERNAL HEIGHT - METRIC:43.43MM; EXTERNAL WIDTH - METRIC:68MM; EXTERNAL DEPTH - METRIC:130MM; IP RATING:-; BODY COLOR:BLACK; NEMA RATING:- ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

ENCLOSURE, UTILITY, PLASTIC, BLACK; ENCLOSURE TYPE:UTILITY BOX; ENCLOSURE MATERIAL:ABS; EXTERNAL HEIGHT - METRIC:43.43MM; EXTERNAL WIDTH - METRIC:68MM; EXTERNAL DEPTH - METRIC:130MM; IP RATING:-; BODY COLOR:BLACK; NEMA RATING:- ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Radwell International
Product Category Industrial Enclosures Industrial Enclosures
Product Number 86H5875 17758199
Product Name Enclosure, Utility, Plastic, Black; Enclosure Type Bud Industries Enclosure
Length 1.71 inch (43.43 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Universal Plastic Enclosures For PCBs - TOPTEC - OKW Enclosures, Inc.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 4.02 to 7.64 inch (102 to 194 mm)
View Details
SKD house connection box 400A, DIN2 - SKD 400A_new - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
EJBX enclosure - flameproof ex d iib h2 enclosures ejbx - BARTEC
Specs
Material Steel - Stainless
NEMA Rating NEMA Enclosures
Features Hinged Cover; Flame Retardant
View Details
TK Series Enclosures - 110-904 - Altech Corp.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 4.33 inch (110 mm)
View Details
4 suppliers