BUD INDUSTRIES, INC. Boxes CU-1935-MB

Description
"Box Plastic, ABS Black Cover Included 3.110"" L x 3.100"" W (78.99mm x 78.74mm) X 0.950"" (24.13mm)"
Request a Quote Datasheet
Description
"Box Plastic, ABS Black Cover Included 3.110"" L x 3.100"" W (78.99mm x 78.74mm) X 0.950"" (24.13mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Boxes - 377-1757-ND - DigiKey
Thief River Falls, MN, United States
"Box Plastic, ABS Black Cover Included 3.110"" L x 3.100"" W (78.99mm x 78.74mm) X 0.950"" (24.13mm)"

"Box Plastic, ABS Black Cover Included 3.110"" L x 3.100"" W (78.99mm x 78.74mm) X 0.950"" (24.13mm)"

Buy Now Datasheet
Enclosure, Wall Mount, Abs, Black; Enclosure Type Bud Industries - 74R5585 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Wall Mount, Abs, Black; Enclosure Type Bud Industries
74R5585
Enclosure, Wall Mount, Abs, Black; Enclosure Type Bud Industries 74R5585
ENCLOSURE, WALL MOUNT, ABS, BLACK; Enclosure Type:Utility Box; Enclosure Material:ABS; External Height - Metric:79mm; External Width - Metric:79mm; External Depth - Metric:24mm; IP Rating:-; Body Color:Black; NEMA Rating:- RoHS Compliant: Yes

ENCLOSURE, WALL MOUNT, ABS, BLACK; Enclosure Type:Utility Box; Enclosure Material:ABS; External Height - Metric:79mm; External Width - Metric:79mm; External Depth - Metric:24mm; IP Rating:-; Body Color:Black; NEMA Rating:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Industrial Enclosures Industrial Enclosures
Product Number 377-1757-ND 74R5585
Product Name Boxes Enclosure, Wall Mount, Abs, Black; Enclosure Type Bud Industries
Type Junction Box
Material ABS ABS; ABS
Features Flame Retardant
Unlock Full Specs
to access all available technical data

Similar Products

Hand Held Enclosures - 2215030 - RS Components, Ltd.
Specs
Shape Rectangular
Length 4.49 inch (114 mm)
Width 2.83 inch (72 mm)
View Details
SKS house connection box 63A, D III - SKS 63A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
ESP Enclosure - esp enclosure - BARTEC
Specs
NEMA Rating NEMA Enclosures
Features Explosion Proof
Ingress Protection(IP) Rating Against Foreign Objects 6
View Details
TK Series Enclosures - 138-008 - Altech Corp.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 10 inch (254 mm)
View Details
2 suppliers