BUD INDUSTRIES, INC. Boxes CU-1931-MB

Description
"Box Plastic, ABS Black Cover Included 3.120"" L x 2.100"" W (79.25mm x 53.34mm) X 1.080"" (27.43mm)"
Request a Quote Datasheet
Description
"Box Plastic, ABS Black Cover Included 3.120"" L x 2.100"" W (79.25mm x 53.34mm) X 1.080"" (27.43mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Boxes - 377-1755-ND - DigiKey
Thief River Falls, MN, United States
"Box Plastic, ABS Black Cover Included 3.120"" L x 2.100"" W (79.25mm x 53.34mm) X 1.080"" (27.43mm)"

"Box Plastic, ABS Black Cover Included 3.120"" L x 2.100"" W (79.25mm x 53.34mm) X 1.080"" (27.43mm)"

Buy Now Datasheet
Enclosure, Wall Mount, Abs, Black; Enclosure Type Bud Industries - 74R5583 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Wall Mount, Abs, Black; Enclosure Type Bud Industries
74R5583
Enclosure, Wall Mount, Abs, Black; Enclosure Type Bud Industries 74R5583
ENCLOSURE, WALL MOUNT, ABS, BLACK; Enclosure Type:Utility Box; Enclosure Material:ABS; External Height - Metric:79.2mm; External Width - Metric:53mm; External Depth - Metric:27mm; IP Rating:-; Body Color:Black; NEMA Rating:- RoHS Compliant: Yes

ENCLOSURE, WALL MOUNT, ABS, BLACK; Enclosure Type:Utility Box; Enclosure Material:ABS; External Height - Metric:79.2mm; External Width - Metric:53mm; External Depth - Metric:27mm; IP Rating:-; Body Color:Black; NEMA Rating:- RoHS Compliant: Yes

Supplier's Site Datasheet
ENCLOSURE;ABS 94V-0;WALLMT BRKT;TEXTURED;UTILITY;BLACK;3.12LX2.10WX1.08DIN - 70147996 - Allied Electronics, Inc.
Fort Worth, TX, USA
ENCLOSURE;ABS 94V-0;WALLMT BRKT;TEXTURED;UTILITY;BLACK;3.12LX2.10WX1.08DIN
70147996
ENCLOSURE;ABS 94V-0;WALLMT BRKT;TEXTURED;UTILITY;BLACK;3.12LX2.10WX1.08DIN 70147996
ENCLOSURE;ABS 94V-0;WALLMT BRKT;TEXTURED;UTILIT Y;BLACK;3.12LX2.10WX 1.08DIN

ENCLOSURE;ABS 94V-0;WALLMT BRKT;TEXTURED;UTILITY;BLACK;3.12LX2.10WX1.08DIN

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Allied Electronics, Inc.
Product Category Industrial Enclosures Industrial Enclosures Industrial Enclosures
Product Number 377-1755-ND 74R5583 70147996
Product Name Boxes Enclosure, Wall Mount, Abs, Black; Enclosure Type Bud Industries ENCLOSURE;ABS 94V-0;WALLMT BRKT;TEXTURED;UTILITY;BLACK;3.12LX2.10WX1.08DIN
Type Junction Box
Material ABS ABS; ABS ABS
Features Flame Retardant
Length 3.12 inch (79.2 mm)
Unlock Full Specs
to access all available technical data

Similar Products

TK Series Enclosures - 106-008 - Altech Corp.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 10 inch (254 mm)
View Details
3 suppliers
DE8BC Flameproof enclosure - flameproof-enclosures-stainless-steel - BARTEC
Specs
Material Steel - Stainless
NEMA Rating NEMA Enclosures
Ingress Protection(IP) Rating Against Foreign Objects 6
View Details
Operator Protection Microscope Enclosure - AC648TMIC - AirClean Systems
Specs
Shape Rectangular
Length 42 inch (1067 mm)
Width 48 inch (1219 mm)
View Details
System enclosure - 850-820/000-001 - WAGO
Specs
Ingress Protection(IP) Rating Against Foreign Objects 6
Ingress Protection(IP) Rating Against Moisture 5
View Details