BUD INDUSTRIES, INC. Boxes CU-1874-B

Description
"Box Plastic, ABS Black Cover Included 5.308"" L x 2.942"" W (134.82mm x 74.73mm) X 1.959"" (49.76mm)"
Request a Quote Datasheet
Description
"Box Plastic, ABS Black Cover Included 5.308"" L x 2.942"" W (134.82mm x 74.73mm) X 1.959"" (49.76mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Boxes - 377-1165-ND - DigiKey
Thief River Falls, MN, United States
"Box Plastic, ABS Black Cover Included 5.308"" L x 2.942"" W (134.82mm x 74.73mm) X 1.959"" (49.76mm)"

"Box Plastic, ABS Black Cover Included 5.308"" L x 2.942"" W (134.82mm x 74.73mm) X 1.959"" (49.76mm)"

Buy Now Datasheet
Enclosure;Box-Lid;Desktop;ABS;Black;5.30
Fort Worth, TX, USA
Enclosure;Box-Lid;Desktop;ABS;Black;5.30"Lx2.94"Wx1.95"H;UL94-HB;UtiliboxStyle F
70149026
Enclosure;Box-Lid;Desktop;ABS;Black;5.30"Lx2.94"Wx1.95"H;UL94-HB;UtiliboxStyle F 70149026
Enclosure ABS plastic Body Material, 1.88 in. L x 1.48 in. W x 3.73 in.H Dimension Suggested service temperature -40 to +80 °C Comes with close fitting interlocking lid and assembly hardware Provisions for mounting horizontal and vertical PCB Impact Resistant ABS Close-Fitting Interlocking Lid Internal PCB Card Guides Accept Both Horizontal and Vertical Boards Finish — Black or Gray

Enclosure ABS plastic Body Material, 1.88 in. L x 1.48 in. W x 3.73 in.H Dimension

  • Suggested service temperature -40 to +80 °C
  • Comes with close fitting interlocking lid and assembly hardware
  • Provisions for mounting horizontal and vertical PCB
  • Impact Resistant ABS
  • Close-Fitting Interlocking Lid
  • Internal PCB Card Guides Accept Both Horizontal and Vertical Boards
  • Finish — Black or Gray
Supplier's Site
Enclosure, Utility, Plastic, Black; Enclosure Type Bud Industries - 52F6532 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Utility, Plastic, Black; Enclosure Type Bud Industries
52F6532
Enclosure, Utility, Plastic, Black; Enclosure Type Bud Industries 52F6532
ENCLOSURE, UTILITY, PLASTIC, BLACK; Enclosure Type:Utility Box; Enclosure Material:ABS; External Height - Metric:49.53mm; External Width - Metric:135mm; External Depth - Metric:75mm; IP Rating:-; Body Color:Black; NEMA Rating:- RoHS Compliant: Yes

ENCLOSURE, UTILITY, PLASTIC, BLACK; Enclosure Type:Utility Box; Enclosure Material:ABS; External Height - Metric:49.53mm; External Width - Metric:135mm; External Depth - Metric:75mm; IP Rating:-; Body Color:Black; NEMA Rating:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Allied Electronics, Inc. Newark, An Avnet Company
Product Category Industrial Enclosures Industrial Enclosures Industrial Enclosures
Product Number 377-1165-ND 70149026 52F6532
Product Name Boxes Enclosure;Box-Lid;Desktop;ABS;Black;5.30"Lx2.94"Wx1.95"H;UL94-HB;UtiliboxStyle F Enclosure, Utility, Plastic, Black; Enclosure Type Bud Industries
Type Junction Box Electronic and Instrument Enclosures
Material ABS ABS ABS; ABS
Features Flame Retardant Flame Retardant
Unlock Full Specs
to access all available technical data

Similar Products

Air Delivery Device Enclosures -  - Paxton Products, an ITW company
Paxton Products, an ITW company
Specs
Shape Rectangular
Material Steel - Stainless
Mounting Type Free Standing
View Details
Hand Held Enclosures - 2832113 - RS Components, Ltd.
Specs
Length 4.92 inch (125 mm)
Width 2.36 inch (60 mm)
Depth 1.18 inch (30 mm)
View Details
Junction Box - X-QY-4 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Type Junction Box
NEMA Rating NEMA Enclosures; Type 6
Ingress Protection(IP) Rating Against Foreign Objects 5
View Details