BUD INDUSTRIES, INC. Boxes CU-1872-B

Description
"Box Plastic, ABS Black Cover Included 3.736"" L x 1.886"" W (94.89mm x 47.90mm) X 1.488"" (37.80mm)"
Request a Quote Datasheet
Description
"Box Plastic, ABS Black Cover Included 3.736"" L x 1.886"" W (94.89mm x 47.90mm) X 1.488"" (37.80mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Boxes - CU-1872-B-ND - DigiKey
Thief River Falls, MN, United States
"Box Plastic, ABS Black Cover Included 3.736"" L x 1.886"" W (94.89mm x 47.90mm) X 1.488"" (37.80mm)"

"Box Plastic, ABS Black Cover Included 3.736"" L x 1.886"" W (94.89mm x 47.90mm) X 1.488"" (37.80mm)"

Buy Now Datasheet
Enclosure, Utility, Plastic, Black; Enclosure Type Bud Industries - 52F6530 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Utility, Plastic, Black; Enclosure Type Bud Industries
52F6530
Enclosure, Utility, Plastic, Black; Enclosure Type Bud Industries 52F6530
ENCLOSURE, UTILITY, PLASTIC, BLACK; Enclosure Type:Utility Box; Enclosure Material:ABS; External Height - Metric:37.59mm; External Width - Metric:95mm; External Depth - Metric:48mm; IP Rating:-; Body Color:Black; NEMA Rating:- RoHS Compliant: Yes

ENCLOSURE, UTILITY, PLASTIC, BLACK; Enclosure Type:Utility Box; Enclosure Material:ABS; External Height - Metric:37.59mm; External Width - Metric:95mm; External Depth - Metric:48mm; IP Rating:-; Body Color:Black; NEMA Rating:- RoHS Compliant: Yes

Supplier's Site
Enclosure;Box-Lid;Desktop;ABS;Black;3.73
Fort Worth, TX, USA
Enclosure;Box-Lid;Desktop;ABS;Black;3.73"Lx1.88"Wx1.48"H;UL94-HB;UtiliboxStyle F
70149024
Enclosure;Box-Lid;Desktop;ABS;Black;3.73"Lx1.88"Wx1.48"H;UL94-HB;UtiliboxStyle F 70149024
Enclosure ABS plastic Body Material, 1.88 in. L x 1.48 in. W x 3.73 in.H Dimension Suggested service temperature -40 to +80 °C Comes with close fitting interlocking lid and assembly hardware Provisions for mounting horizontal and vertical PCB Impact Resistant ABS Close-Fitting Interlocking Lid Internal PCB Card Guides Accept Both Horizontal and Vertical Boards Finish — Black or Gray

Enclosure ABS plastic Body Material, 1.88 in. L x 1.48 in. W x 3.73 in.H Dimension

  • Suggested service temperature -40 to +80 °C
  • Comes with close fitting interlocking lid and assembly hardware
  • Provisions for mounting horizontal and vertical PCB
  • Impact Resistant ABS
  • Close-Fitting Interlocking Lid
  • Internal PCB Card Guides Accept Both Horizontal and Vertical Boards
  • Finish — Black or Gray
Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Allied Electronics, Inc.
Product Category Industrial Enclosures Industrial Enclosures Industrial Enclosures
Product Number CU-1872-B-ND 52F6530 70149024
Product Name Boxes Enclosure, Utility, Plastic, Black; Enclosure Type Bud Industries Enclosure;Box-Lid;Desktop;ABS;Black;3.73"Lx1.88"Wx1.48"H;UL94-HB;UtiliboxStyle F
Type Junction Box Electronic and Instrument Enclosures
Material ABS ABS; ABS ABS
Features Flame Retardant Flame Retardant
Unlock Full Specs
to access all available technical data

Similar Products

SKS house connection box 63A, D III - SKS 63A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
GUB empty enclosure - flameproof ex d iic enclosures gub 1 - BARTEC
Specs
Material Aluminum
NEMA Rating NEMA Enclosures
Features Flame Retardant
View Details
Push Buttons/ 22mm Polycarbonate Enclosures - 153-901 - Altech Corp.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 3.7 inch (94 mm)
View Details
3 suppliers