BUD INDUSTRIES, INC. Boxes CU-18430-B

Description
"Box, Potting Plastic, ABS Black Cover Included 3.213"" L x 3.154"" W (81.60mm x 80.10mm) X 0.925"" (23.50mm)"
Request a Quote Datasheet
Description
"Box, Potting Plastic, ABS Black Cover Included 3.213"" L x 3.154"" W (81.60mm x 80.10mm) X 0.925"" (23.50mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Boxes - 377-2283-ND - DigiKey
Thief River Falls, MN, United States
"Box, Potting Plastic, ABS Black Cover Included 3.213"" L x 3.154"" W (81.60mm x 80.10mm) X 0.925"" (23.50mm)"

"Box, Potting Plastic, ABS Black Cover Included 3.213"" L x 3.154"" W (81.60mm x 80.10mm) X 0.925"" (23.50mm)"

Buy Now Datasheet
Utility Box Enclosure, Abs, Black; Enclosure Type Bud Industries - 46Y9632 - Newark, An Avnet Company
Chicago, IL, United States
Utility Box Enclosure, Abs, Black; Enclosure Type Bud Industries
46Y9632
Utility Box Enclosure, Abs, Black; Enclosure Type Bud Industries 46Y9632
UTILITY BOX ENCLOSURE, ABS, BLACK; Enclosure Type:Utility Box; Enclosure Material:ABS; External Height - Metric:23.62mm; External Width - Metric:81.6mm; External Depth - Metric:80mm; IP Rating:-; Body Color:Black; NEMA Rating:- RoHS Compliant: Yes

UTILITY BOX ENCLOSURE, ABS, BLACK; Enclosure Type:Utility Box; Enclosure Material:ABS; External Height - Metric:23.62mm; External Width - Metric:81.6mm; External Depth - Metric:80mm; IP Rating:-; Body Color:Black; NEMA Rating:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Industrial Enclosures Industrial Enclosures
Product Number 377-2283-ND 46Y9632
Product Name Boxes Utility Box Enclosure, Abs, Black; Enclosure Type Bud Industries
Type Junction Box
Material ABS ABS; ABS
Mounting Type Wall Mount
Features Flame Retardant
Unlock Full Specs
to access all available technical data

Similar Products

ABS Instrument Case - 707 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 6.25 inch (159 mm)
View Details
2 suppliers
Metal Lift-off Enclosure 13x7x6 Type 1 - 598-BA1376 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
NEMA Rating NEMA Enclosures
View Details
Model IPC DPM Splashproof Cover - IPC - Laurel Electronics LLC
Specs
Type Electronic and Instrument Enclosures
NEMA Rating Type 4; Type 12
Ingress Protection(IP) Rating Against Foreign Objects 5; 6
View Details