BUD INDUSTRIES, INC. Boxes CU-18429-W

Description
"Box, Potting Plastic, ABS White Cover Included 4.138"" L x 2.819"" W (105.10mm x 71.60mm) X 1.988"" (50.50mm)"
Request a Quote Datasheet
Description
"Box, Potting Plastic, ABS White Cover Included 4.138"" L x 2.819"" W (105.10mm x 71.60mm) X 1.988"" (50.50mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Boxes - 377-2294-ND - DigiKey
Thief River Falls, MN, United States
"Box, Potting Plastic, ABS White Cover Included 4.138"" L x 2.819"" W (105.10mm x 71.60mm) X 1.988"" (50.50mm)"

"Box, Potting Plastic, ABS White Cover Included 4.138"" L x 2.819"" W (105.10mm x 71.60mm) X 1.988"" (50.50mm)"

Buy Now Datasheet
Utility Box Enclosure, Abs, White; Enclosure Type Bud Industries - 46Y9631 - Newark, An Avnet Company
Chicago, IL, United States
Utility Box Enclosure, Abs, White; Enclosure Type Bud Industries
46Y9631
Utility Box Enclosure, Abs, White; Enclosure Type Bud Industries 46Y9631
UTILITY BOX ENCLOSURE, ABS, WHITE; Enclosure Type:Utility Box; Enclosure Material:ABS; External Height - Metric:50.5mm; External Width - Metric:71.6mm; External Depth - Metric:105.2mm; IP Rating:-; Body Color:White; NEMA Rating:- RoHS Compliant: Yes

UTILITY BOX ENCLOSURE, ABS, WHITE; Enclosure Type:Utility Box; Enclosure Material:ABS; External Height - Metric:50.5mm; External Width - Metric:71.6mm; External Depth - Metric:105.2mm; IP Rating:-; Body Color:White; NEMA Rating:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Industrial Enclosures Industrial Enclosures
Product Number 377-2294-ND 46Y9631
Product Name Boxes Utility Box Enclosure, Abs, White; Enclosure Type Bud Industries
Type Junction Box
Material ABS ABS; ABS
Mounting Type Wall Mount
Features Flame Retardant
Unlock Full Specs
to access all available technical data

Similar Products

Phenolic Instrument Case - 705 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 4 inch (102 mm)
View Details
2 suppliers
Enclosure - 12367 - Radwell International
Allen-Bradley / Rockwell Automation
Specs
Type Junction Box
View Details
Model IPC DPM Splashproof Cover - IPC - Laurel Electronics LLC
Specs
Type Electronic and Instrument Enclosures
NEMA Rating Type 4; Type 12
Ingress Protection(IP) Rating Against Foreign Objects 5; 6
View Details