BUD INDUSTRIES, INC. Boxes CU-18429-B

Description
"Box, Potting Plastic, ABS Black Cover Included 4.138"" L x 2.819"" W (105.10mm x 71.60mm) X 1.988"" (50.50mm)"
Request a Quote Datasheet
Description
"Box, Potting Plastic, ABS Black Cover Included 4.138"" L x 2.819"" W (105.10mm x 71.60mm) X 1.988"" (50.50mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Boxes - 377-2282-ND - DigiKey
Thief River Falls, MN, United States
"Box, Potting Plastic, ABS Black Cover Included 4.138"" L x 2.819"" W (105.10mm x 71.60mm) X 1.988"" (50.50mm)"

"Box, Potting Plastic, ABS Black Cover Included 4.138"" L x 2.819"" W (105.10mm x 71.60mm) X 1.988"" (50.50mm)"

Buy Now Datasheet
Utility Box Enclosure, Abs, Black; Enclosure Type Bud Industries - 46Y9630 - Newark, An Avnet Company
Chicago, IL, United States
Utility Box Enclosure, Abs, Black; Enclosure Type Bud Industries
46Y9630
Utility Box Enclosure, Abs, Black; Enclosure Type Bud Industries 46Y9630
UTILITY BOX ENCLOSURE, ABS, BLACK; Enclosure Type:Utility Box; Enclosure Material:ABS; External Height - Metric:50.5mm; External Width - Metric:71.6mm; External Depth - Metric:105.2mm; IP Rating:-; Body Color:Black; NEMA Rating:- RoHS Compliant: Yes

UTILITY BOX ENCLOSURE, ABS, BLACK; Enclosure Type:Utility Box; Enclosure Material:ABS; External Height - Metric:50.5mm; External Width - Metric:71.6mm; External Depth - Metric:105.2mm; IP Rating:-; Body Color:Black; NEMA Rating:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Industrial Enclosures Industrial Enclosures
Product Number 377-2282-ND 46Y9630
Product Name Boxes Utility Box Enclosure, Abs, Black; Enclosure Type Bud Industries
Type Junction Box
Material ABS ABS; ABS
Mounting Type Wall Mount
Features Flame Retardant
Unlock Full Specs
to access all available technical data

Similar Products

Boxes - 36-677-ND - DigiKey
Keystone Electronics Corp.
Specs
Type Junction Box
Material Polystyrene
View Details
Enclosure - 883027 - Radwell International
Allen-Bradley / Rockwell Automation
Specs
Type Junction Box
View Details
1/8 DIN Wall-Mount Enclosure -  - Laurel Electronics LLC
Laurel Electronics LLC
Specs
Type Electronic and Instrument Enclosures
Length 4.72 inch (120 mm)
Width 6.22 inch (158 mm)
View Details