BUD INDUSTRIES, INC. Boxes CU-18426-W

Description
"Box, Potting Plastic, ABS White Cover Included 3.547"" L x 1.835"" W (90.10mm x 46.60mm) X 1.083"" (27.51mm)"
Request a Quote Datasheet
Description
"Box, Potting Plastic, ABS White Cover Included 3.547"" L x 1.835"" W (90.10mm x 46.60mm) X 1.083"" (27.51mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Boxes - 377-2291-ND - DigiKey
Thief River Falls, MN, United States
"Box, Potting Plastic, ABS White Cover Included 3.547"" L x 1.835"" W (90.10mm x 46.60mm) X 1.083"" (27.51mm)"

"Box, Potting Plastic, ABS White Cover Included 3.547"" L x 1.835"" W (90.10mm x 46.60mm) X 1.083"" (27.51mm)"

Buy Now Datasheet
Utility Box Enclosure, Abs, White; Enclosure Type Bud Industries - 46Y9625 - Newark, An Avnet Company
Chicago, IL, United States
Utility Box Enclosure, Abs, White; Enclosure Type Bud Industries
46Y9625
Utility Box Enclosure, Abs, White; Enclosure Type Bud Industries 46Y9625
UTILITY BOX ENCLOSURE, ABS, WHITE; Enclosure Type:Utility Box; Enclosure Material:ABS; External Height - Metric:27.43mm; External Width - Metric:46.6mm; External Depth - Metric:90.2mm; IP Rating:-; Body Color:White; NEMA Rating:- RoHS Compliant: Yes

UTILITY BOX ENCLOSURE, ABS, WHITE; Enclosure Type:Utility Box; Enclosure Material:ABS; External Height - Metric:27.43mm; External Width - Metric:46.6mm; External Depth - Metric:90.2mm; IP Rating:-; Body Color:White; NEMA Rating:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Industrial Enclosures Industrial Enclosures
Product Number 377-2291-ND 46Y9625
Product Name Boxes Utility Box Enclosure, Abs, White; Enclosure Type Bud Industries
Type Junction Box
Material ABS ABS; ABS
Mounting Type Wall Mount
Features Flame Retardant
Unlock Full Specs
to access all available technical data

Similar Products

Hand Held Enclosures - 583218 - RS Components, Ltd.
Specs
Shape Rectangular
Length 6.22 inch (158 mm)
Width 3.74 inch (95 mm)
View Details
SKD house connection box 250A, DIN1 - SKD 250A_new - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
EJBX empty enclosure - flameproof ex d iib h2 enclosures ejbx 1 - BARTEC
Specs
Material Steel - Stainless
NEMA Rating NEMA Enclosures
Features Hinged Cover; Flame Retardant
View Details
Enclosures, Boxes, & Cases - 125-402 - Powell Electronics, Inc.
Specs
Type Junction Box
View Details
2 suppliers