BUD INDUSTRIES, INC. Boxes CU-18426-B

Description
"Box, Potting Plastic, ABS Black Cover Included 3.547"" L x 1.835"" W (90.10mm x 46.60mm) X 1.083"" (27.51mm)"
Request a Quote Datasheet
Description
"Box, Potting Plastic, ABS Black Cover Included 3.547"" L x 1.835"" W (90.10mm x 46.60mm) X 1.083"" (27.51mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Boxes - 377-2279-ND - DigiKey
Thief River Falls, MN, United States
"Box, Potting Plastic, ABS Black Cover Included 3.547"" L x 1.835"" W (90.10mm x 46.60mm) X 1.083"" (27.51mm)"

"Box, Potting Plastic, ABS Black Cover Included 3.547"" L x 1.835"" W (90.10mm x 46.60mm) X 1.083"" (27.51mm)"

Buy Now Datasheet
Utility Box Enclosure, Abs, Black; Enclosure Type Bud Industries - 46Y9624 - Newark, An Avnet Company
Chicago, IL, United States
Utility Box Enclosure, Abs, Black; Enclosure Type Bud Industries
46Y9624
Utility Box Enclosure, Abs, Black; Enclosure Type Bud Industries 46Y9624
UTILITY BOX ENCLOSURE, ABS, BLACK; Enclosure Type:Utility Box; Enclosure Material:ABS; External Height - Metric:27.43mm; External Width - Metric:46.6mm; External Depth - Metric:90.2mm; IP Rating:-; Body Color:Black; NEMA Rating:- RoHS Compliant: Yes

UTILITY BOX ENCLOSURE, ABS, BLACK; Enclosure Type:Utility Box; Enclosure Material:ABS; External Height - Metric:27.43mm; External Width - Metric:46.6mm; External Depth - Metric:90.2mm; IP Rating:-; Body Color:Black; NEMA Rating:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Industrial Enclosures Industrial Enclosures
Product Number 377-2279-ND 46Y9624
Product Name Boxes Utility Box Enclosure, Abs, Black; Enclosure Type Bud Industries
Type Junction Box
Material ABS ABS; ABS
Mounting Type Wall Mount
Features Flame Retardant
Unlock Full Specs
to access all available technical data

Similar Products

ENCLOSURE, ABS, BLACK, 4.331 X 2.756 X 2.122 - 70016643 - Allied Electronics, Inc.
Specs
Type Electronic and Instrument Enclosures
Material ABS
Features Flame Retardant
View Details
SKS house connection box 63A, D III - SKS 63A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
EXgate™360 - exgater360 - BARTEC
Specs
Material Steel - Stainless
NEMA Rating NEMA Enclosures
Ingress Protection(IP) Rating Against Foreign Objects 6
View Details
TK Series Enclosures - 110-911 - Altech Corp.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 10 inch (254 mm)
View Details
3 suppliers