BUD INDUSTRIES, INC. Boxes CU-18424-W

Description
"Box, Potting Plastic, ABS White Cover Included 2.760"" L x 2.024"" W (70.10mm x 51.40mm) X 1.161"" (29.50mm)"
Request a Quote Datasheet
Description
"Box, Potting Plastic, ABS White Cover Included 2.760"" L x 2.024"" W (70.10mm x 51.40mm) X 1.161"" (29.50mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Boxes - 377-2289-ND - DigiKey
Thief River Falls, MN, United States
"Box, Potting Plastic, ABS White Cover Included 2.760"" L x 2.024"" W (70.10mm x 51.40mm) X 1.161"" (29.50mm)"

"Box, Potting Plastic, ABS White Cover Included 2.760"" L x 2.024"" W (70.10mm x 51.40mm) X 1.161"" (29.50mm)"

Buy Now Datasheet
Utility Box Enclosure, Abs, White; Enclosure Type Bud Industries - 46Y9621 - Newark, An Avnet Company
Chicago, IL, United States
Utility Box Enclosure, Abs, White; Enclosure Type Bud Industries
46Y9621
Utility Box Enclosure, Abs, White; Enclosure Type Bud Industries 46Y9621
UTILITY BOX ENCLOSURE, ABS, WHITE; Enclosure Type:Utility Box; Enclosure Material:ABS; External Height - Metric:29.46mm; External Width - Metric:51.4mm; External Depth - Metric:70.1mm; IP Rating:-; Body Color:White; NEMA Rating:- RoHS Compliant: Yes

UTILITY BOX ENCLOSURE, ABS, WHITE; Enclosure Type:Utility Box; Enclosure Material:ABS; External Height - Metric:29.46mm; External Width - Metric:51.4mm; External Depth - Metric:70.1mm; IP Rating:-; Body Color:White; NEMA Rating:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Industrial Enclosures Industrial Enclosures
Product Number 377-2289-ND 46Y9621
Product Name Boxes Utility Box Enclosure, Abs, White; Enclosure Type Bud Industries
Type Junction Box
Material ABS ABS; ABS
Mounting Type Wall Mount
Features Flame Retardant
Unlock Full Specs
to access all available technical data

Similar Products

Blower Enclosures -  - Paxton Products, an ITW company
Paxton Products, an ITW company
Specs
Shape Rectangular
Material Polypropylene
Mounting Type Free Standing
View Details
Junction Box - X-QY-4 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Type Junction Box
NEMA Rating NEMA Enclosures; Type 6
Ingress Protection(IP) Rating Against Foreign Objects 5
View Details
Keystone Electronics Corp.
Specs
Length 5.87 inch (149 mm)
Width 3.13 inch (79.4 mm)
Features RoHS Compliant
View Details