BUD INDUSTRIES, INC. Boxes CU-18422-W

Description
"Box, Potting Plastic, ABS White Cover Included 2.024"" L x 1.972"" W (51.40mm x 50.10mm) X 1.063"" (27.00mm)"
Request a Quote Datasheet
Description
"Box, Potting Plastic, ABS White Cover Included 2.024"" L x 1.972"" W (51.40mm x 50.10mm) X 1.063"" (27.00mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Boxes - 377-2287-ND - DigiKey
Thief River Falls, MN, United States
"Box, Potting Plastic, ABS White Cover Included 2.024"" L x 1.972"" W (51.40mm x 50.10mm) X 1.063"" (27.00mm)"

"Box, Potting Plastic, ABS White Cover Included 2.024"" L x 1.972"" W (51.40mm x 50.10mm) X 1.063"" (27.00mm)"

Buy Now Datasheet
Utility Box Enclosure, Abs, White; Enclosure Type Bud Industries - 46Y9617 - Newark, An Avnet Company
Chicago, IL, United States
Utility Box Enclosure, Abs, White; Enclosure Type Bud Industries
46Y9617
Utility Box Enclosure, Abs, White; Enclosure Type Bud Industries 46Y9617
UTILITY BOX ENCLOSURE, ABS, WHITE; Enclosure Type:Utility Box; Enclosure Material:ABS; External Height - Metric:26.92mm; External Width - Metric:51.4mm; External Depth - Metric:50mm; IP Rating:-; Body Color:White; NEMA Rating:- RoHS Compliant: Yes

UTILITY BOX ENCLOSURE, ABS, WHITE; Enclosure Type:Utility Box; Enclosure Material:ABS; External Height - Metric:26.92mm; External Width - Metric:51.4mm; External Depth - Metric:50mm; IP Rating:-; Body Color:White; NEMA Rating:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Industrial Enclosures Industrial Enclosures
Product Number 377-2287-ND 46Y9617
Product Name Boxes Utility Box Enclosure, Abs, White; Enclosure Type Bud Industries
Type Junction Box
Material ABS ABS; ABS
Mounting Type Wall Mount
Features Flame Retardant
Unlock Full Specs
to access all available technical data

Similar Products

Type A Enclosure - PowderSafe™ AC705 - AirClean Systems
Specs
Shape Rectangular
Length 30 inch (762 mm)
Width 24 inch (610 mm)
View Details
Blower Enclosures -  - Paxton Products, an ITW company
Paxton Products, an ITW company
Specs
Shape Rectangular
Material Polypropylene
Mounting Type Free Standing
View Details