BUD INDUSTRIES, INC. Boxes CU-18422-B

Description
"Box, Potting Plastic, ABS Black Cover Included 2.024"" L x 1.972"" W (51.40mm x 50.10mm) X 1.063"" (27.00mm)"
Request a Quote Datasheet
Description
"Box, Potting Plastic, ABS Black Cover Included 2.024"" L x 1.972"" W (51.40mm x 50.10mm) X 1.063"" (27.00mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Boxes - 377-2275-ND - DigiKey
Thief River Falls, MN, United States
"Box, Potting Plastic, ABS Black Cover Included 2.024"" L x 1.972"" W (51.40mm x 50.10mm) X 1.063"" (27.00mm)"

"Box, Potting Plastic, ABS Black Cover Included 2.024"" L x 1.972"" W (51.40mm x 50.10mm) X 1.063"" (27.00mm)"

Buy Now Datasheet
Utility Box Enclosure, Abs, Black; Enclosure Type Bud Industries - 46Y9616 - Newark, An Avnet Company
Chicago, IL, United States
Utility Box Enclosure, Abs, Black; Enclosure Type Bud Industries
46Y9616
Utility Box Enclosure, Abs, Black; Enclosure Type Bud Industries 46Y9616
UTILITY BOX ENCLOSURE, ABS, BLACK; Enclosure Type:Utility Box; Enclosure Material:ABS; External Height - Metric:26.92mm; External Width - Metric:51.4mm; External Depth - Metric:50mm; IP Rating:-; Body Color:Black; NEMA Rating:- RoHS Compliant: Yes

UTILITY BOX ENCLOSURE, ABS, BLACK; Enclosure Type:Utility Box; Enclosure Material:ABS; External Height - Metric:26.92mm; External Width - Metric:51.4mm; External Depth - Metric:50mm; IP Rating:-; Body Color:Black; NEMA Rating:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Industrial Enclosures Industrial Enclosures
Product Number 377-2275-ND 46Y9616
Product Name Boxes Utility Box Enclosure, Abs, Black; Enclosure Type Bud Industries
Type Junction Box
Material ABS ABS; ABS
Mounting Type Wall Mount
Features Flame Retardant
Unlock Full Specs
to access all available technical data

Similar Products

SKD house connection box 63A, D III (gG) - SKD 63A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
ESP pre-assembled junction boxes - esp pre assembled junction boxes - BARTEC
Specs
Type Junction Box
NEMA Rating NEMA Enclosures
Features Explosion Proof
View Details
TK Series Enclosures - 138-475 - Altech Corp.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 2.56 inch (65.02 mm)
View Details
2 suppliers