BUD INDUSTRIES, INC. Utilibox Style H CU-1476

Description
UL 94V-0 flammability rating, available in black
Request a Quote Datasheet
Description
UL 94V-0 flammability rating, available in black
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Willoughby, OH, USA
Utilibox Style H
CU-1476
Utilibox Style H CU-1476
UL 94V-0 flammability rating, available in black

UL 94V-0 flammability rating, available in black

Supplier's Site
Boxes - 377-1976-ND - DigiKey
Thief River Falls, MN, United States
"Box Plastic, ABS Black Split Sides 4.500"" L x 3.250"" W (114.30mm x 82.55mm) X 2.700"" (68.58mm)"

"Box Plastic, ABS Black Split Sides 4.500"" L x 3.250"" W (114.30mm x 82.55mm) X 2.700"" (68.58mm)"

Buy Now Datasheet
Enclosure, Utility, Plastic, Black; Enclosure Type Bud Industries - 05M4051 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Utility, Plastic, Black; Enclosure Type Bud Industries
05M4051
Enclosure, Utility, Plastic, Black; Enclosure Type Bud Industries 05M4051
ENCLOSURE, UTILITY, PLASTIC, BLACK; Enclosure Type:Utility Box; Enclosure Material:ABS; External Height - Metric:68.6mm; External Width - Metric:114mm; External Depth - Metric:83mm; IP Rating:-; Body Color:Black; NEMA Rating:- RoHS Compliant: Yes

ENCLOSURE, UTILITY, PLASTIC, BLACK; Enclosure Type:Utility Box; Enclosure Material:ABS; External Height - Metric:68.6mm; External Width - Metric:114mm; External Depth - Metric:83mm; IP Rating:-; Body Color:Black; NEMA Rating:- RoHS Compliant: Yes

Supplier's Site Datasheet
Utilibox; ABS Thermoplastic; 4.500 in. 0.010 in.; 2.700 in. 0.010 in. - 70148363 - Allied Electronics, Inc.
Fort Worth, TX, USA
Utilibox; ABS Thermoplastic; 4.500 in. 0.010 in.; 2.700 in. 0.010 in.
70148363
Utilibox; ABS Thermoplastic; 4.500 in. 0.010 in.; 2.700 in. 0.010 in. 70148363
Black , UL94V-O Flame Retardant ABS Thermoplastic , Style H Utiliboxes The height of the box is 2.700 in. +⁄- 0.010 in. Black ABS Plastic with UL94V-O Flammability Rating; Suggested Service Temperature –20°C to +70°C Comes with Close-Fitting Interlocking Lid and Assembly Hardware Horizontal PCB Mounting Bosses Mfr.'s Types with "-MB" Suffix Include Factory Installed Mounting Brackets

Black , UL94V-O Flame Retardant ABS Thermoplastic , Style H Utiliboxes

  • The height of the box is 2.700 in. +⁄- 0.010 in.
  • Black ABS Plastic with UL94V-O Flammability Rating; Suggested Service Temperature –20°C to +70°C
  • Comes with Close-Fitting Interlocking Lid and Assembly Hardware
  • Horizontal PCB Mounting Bosses
  • Mfr.'s Types with "-MB" Suffix Include Factory Installed Mounting Brackets
Supplier's Site

Technical Specifications

  BUD INDUSTRIES, INC. DigiKey Newark, An Avnet Company Allied Electronics, Inc.
Product Category Industrial Enclosures Industrial Enclosures Industrial Enclosures Industrial Enclosures
Product Number CU-1476 377-1976-ND 05M4051 70148363
Product Name Utilibox Style H Boxes Enclosure, Utility, Plastic, Black; Enclosure Type Bud Industries Utilibox; ABS Thermoplastic; 4.500 in. 0.010 in.; 2.700 in. 0.010 in.
Type Electronic and Instrument Enclosures Junction Box Electronic and Instrument Enclosures
Shape Rectangular
Length 4.47 inch (114 mm) 2.7 inch (68.6 mm) 4.5 inch (114 mm)
Width 3.25 inch (82.55 mm) 4.49 inch (114 mm) 3.25 inch (82.55 mm)
Unlock Full Specs
to access all available technical data

Similar Products

General Purpose Enclosures - 5095148 - RS Components, Ltd.
Specs
Shape Rectangular
Length 6.3 inch (160 mm)
Width 3.54 inch (90 mm)
View Details
SKD house connection box 63A, D III (gG) - SKD 63A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
GWR Enclosure - gwr enclosure - BARTEC
Specs
NEMA Rating NEMA Enclosures
Features Explosion Proof
Ingress Protection(IP) Rating Against Foreign Objects 6
View Details
Enclosures, Boxes, & Cases - 125-402 - Powell Electronics, Inc.
Specs
Type Junction Box
View Details
2 suppliers